EN
  • EN
  • DE

LM49270SQ

Part No LM49270SQ
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827855-LM49270SQ
Ultra Librarian 3D Model Ultra Librarian LM49270SQ CAD Model

Description

The LM49270SQ from Texas Instruments is a cutting-edge audio amplifier designed for portable applications. This compact, mono, Class D audio power amplifier is a highly efficient solution that provides high-quality sound amplification while minimizing power consumption, making it ideal for battery-powered devices.

Key Features:

  • Output Power: The LM49270SQ offers an impressive output power of 2.6W into a 4Ω load, or 1.7W into an 8Ω load, with a 5V power supply, ensuring loud and clear audio performance for its size.
  • Efficiency: With its Class D operation, the device boasts high efficiency, which is crucial for extending battery life in portable applications. This makes it an excellent choice for mobile phones, tablets, and other handheld devices.
  • Space-Saving Design: The LM49270SQ comes in a compact 24-bump micro SMD package, which saves valuable board space in space-constrained applications.
  • Advanced Features: It includes a built-in 32-step digital volume control, a low-power consumption shutdown mode, and an advanced pop & click suppression mechanism that enhances user experience by reducing noise during power on and off cycles.
  • Flexible Supply Voltage: The device operates over a wide supply voltage range from 2.4V to 5.5V, allowing for versatile use in various circuit configurations.

Applications:

The LM49270SQ is suitable for a wide range of applications, including:

  • Mobile Phones
  • Tablet Devices
  • Portable Media Players
  • Handheld Gaming Devices
  • GPS Units
  • Other Battery-Powered Devices

Technical Specifications:

Parameter Specification Output Power 2.6W (4Ω), 1.7W (8Ω) Supply Voltage 2.4V to 5.5V Package 24-bump micro SMD Efficiency Class D

Overall, the LM49270SQ from Texas Instruments is an exceptional audio amplifier that offers a perfect blend of power, efficiency, and advanced features, tailored for the next generation of portable electronic devices.

You May Also Be Interested in

Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7325 $54.1275
16+ $6.3447 $101.5152
25+ $6.1464 $153.6600
34+ $5.9481 $202.2354
44+ $5.7499 $252.9956
59+ $5.1550 $304.1450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,458 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess