Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Instrumentation
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.4 V/μs
-3db Bandwidth 500kHz
Current - Input Bias 0.5pA
Voltage - Input Offset 2mV
Operating Supply Current 40μA
Channel Output Current 16mA
Supply Voltage - Operating 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 017305-INA322EA/250
Popularity Medium
Supply and Demand Status Balance
Quantity per package 250
Ultra Librarian 3D Model Ultra Librarian INA322EA/250 CAD Model

Description

The INA322EA/250 from Texas Instruments is a high-performance, triple-channel monitor that is designed to monitor both shunt voltage and bus voltage.

  • Channels: Triple-channel
  • Monitoring: Shunt voltage and bus voltage
  • Common-Mode Voltage Range: Wide
  • High Side Voltage and Current Measurement: Yes
  • Conversion Times and Averaging Modes: Programmable
  • Interface: Two-wire, compatible with I2C and SMBus
  • Alert Function: Programmable
  • Package: Compact, space-saving VQFN
  • Operating Temperature Range: -40°C to 125°C

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $1.6016
ECAD model for OPA348AQDRQ1
Texas Instruments
Low-Cost, CMOS, Rail-to-Rail, I/O OPERATIONAL AMPLIFIERS
Need more? Email Us
ECAD model for OPA4705UA
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC / J-FET Amplifier 1 Circuit 8-SOIC
Lowest to $9.0286
ECAD model for OPA827AID
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TC75S63TU,LF(T
Runic Technology
IC CMOS 1 CIRCUIT SOT23-5 / CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Lowest to $0.2128
ECAD model for RS6331BPXF
ON Semiconductor
IC OPAMP QUAD 4.5MHZ 14SOIC / J-FET Amplifier 4 Circuit 14-SOIC
Lowest to $1.9152
ECAD model for MC33074D
Analog Devices Inc.
Unity Gain Stable, Ultralow Distortion, 1 nV/ Hz Voltage Noise, High Speed Op Amp
Lowest to $16.2547
ECAD model for ADA4899-1YCPZ-R7
Texas Instruments
FAST GENERAL-PURPOSE OPERATIONAL AMPLIFIER | IC OPAMP GP 1 CIRCUIT 8SOIC
Lowest to $3.9033
ECAD model for LM218IDRG4Q1
Texas Instruments
Advanced LinCMOSE LOW-NOISE PRECISION OPERATIONAL AMPLIFIERS
Need more? Email Us
ECAD model for TLC2201ACDRG4

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5094 $57.0564
13+ $7.8026 $101.4338
20+ $7.5587 $151.1740
28+ $7.3149 $204.8172
36+ $7.0711 $254.5596
48+ $6.3396 $304.3008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 14,000 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention