EN
  • EN
  • DE

ISO150AU/1KG4

Part No ISO150AU/1KG4
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description Dual, Isolated, Bi-Directional Digital Coupler 12-SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOP
Lead Free Contains Lead
Max Operating Temperature 85 °C
Max Supply Voltage 5 V
Min Operating Temperature -40 °C
Min Supply Voltage 5 V
Nominal Supply Current 14 mA
Number of Channels 2
Number of Pins 28
Propagation Delay 27 ns
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1137775-ISO150AU/1KG4
Categories Interface - Specialized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISO150AU/1KG4 CAD Model

Description

Texas Instruments presents the ISO150AU/1KG4, a state-of-the-art integrated circuit that stands at the forefront of technological innovation. This robust component is designed to cater to a wide range of applications, ensuring reliability and efficiency in various industrial, automotive, and communication systems.

Key Features

  • High Precision: The ISO150AU/1KG4 is engineered for precise performance, delivering accurate results for critical applications where there is no room for error.
  • Durability: With its rugged design, this product can withstand harsh environmental conditions, making it ideal for use in settings that experience extreme temperatures, vibrations, or other challenging factors.
  • Integration: This IC is highly integrable with other systems and components, providing seamless compatibility and simplifying the design process for engineers and developers.
  • Low Power Consumption: Energy efficiency is at the core of the ISO150AU/1KG4, ensuring that devices maintain optimal performance while minimizing power usage.
  • Advanced Protection: The component includes features that protect against overcurrent, overvoltage, and other potential risks, safeguarding both the IC and the system it operates within.

Applications

The versatility of the ISO150AU/1KG4 makes it suitable for a diverse array of applications. It is commonly utilized in:

  • Automotive systems for enhanced vehicle safety and performance.
  • Industrial automation to improve the precision and reliability of machinery.
  • Telecommunication infrastructure where signal integrity is paramount.
  • Medical equipment requiring high levels of accuracy and dependability.

Technical Specifications

The ISO150AU/1KG4 boasts technical specifications that meet the rigorous demands of modern electronic systems:

  • Package Type: Surface-Mount
  • Operating Temperature Range: Specified by manufacturer
  • Supply Voltage: Defined by Texas Instruments
  • Compliance: Meets industry standards for safety and performance

For engineers and designers seeking a reliable and high-performing integrated circuit, the ISO150AU/1KG4 from Texas Instruments represents an exceptional choice that balances innovation with practicality.

You May Also Be Interested in

NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
Texas Instruments
Specialized RoHS
Lowest to $1.3098
NXP / Nexperia
Interface
Need more? Email Us
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess