EN
  • EN
  • DE

ISO7730DW

Part No ISO7730DW
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 5000VRMS 3CH GP 16SOIC / General Purpose Digital Isolator 5000Vrms 3 Channel 100Mbps 85kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Texas Instruments
Package Tube
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 3
Inputs - Side 1/Side 2 3/0
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 85kV/µs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Max) 16ns, 16ns
Pulse Width Distortion (Max) 4.9ns
Rise / Fall Time (Typ) 1.3ns, 1.4ns
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ISO7730
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TEXTISISO7730DW,2156-ISO7730DW,296-44933-5
Standard Package 40
Win Source Part Number 1179905-ISO7730DW
Ultra Librarian 3D Model Ultra Librarian ISO7730DW CAD Model

Description

Texas Instruments ISO7730DW High-Speed Triple-Channel Digital Isolator

The ISO7730DW from Texas Instruments is a high-performance, triple-channel digital isolator designed to offer robust signal isolation for a wide range of applications. This component is part of the ISO7730 family, which is known for its high isolation capabilities, reliability, and speed, making it an ideal choice for industrial, healthcare, and automotive systems where signal integrity and isolation are critical.

Key Features:

  • High Isolation Voltage: The ISO7730DW provides a robust isolation voltage of 3000VRMS for 1 minute per UL 1577, which ensures that the device can handle high voltage differentials between the input and output sides, protecting sensitive circuits from high voltage spikes.
  • Triple-Channel Configuration: The device features three independent isolation channels, with two forward and one reverse-direction channels, allowing for versatile bidirectional communication in systems that require multiple isolated signals.
  • High-Speed Data Transfer: With a data rate of up to 100 Mbps, the ISO7730DW is capable of supporting high-speed digital signals, which is essential for applications requiring fast data exchange such as SPI, I2C, or UART interfaces.
  • Low Propagation Delay: The device offers low propagation delays, typically around 10 ns, minimizing the time lag in signal transmission and ensuring real-time performance in critical applications.
  • Robust Electromagnetic Compatibility (EMC): Advanced design techniques provide high immunity to electromagnetic interference and lower emissions, which helps in maintaining signal integrity in noisy environments.
  • Wide Operating Temperature Range: The ISO7730DW operates effectively over a wide temperature range from -40°C to +125°C, making it suitable for industrial and automotive environments that experience extreme temperatures.

Applications:

The versatility and high performance of the ISO7730DW make it an excellent choice for various applications, including:

  • Industrial automation and control systems
  • Medical equipment with stringent safety requirements
  • Isolated SPI, I2C, and UART interfaces
  • Motor control circuits
  • Automotive systems requiring galvanic isolation

Overall, the ISO7730DW is a reliable and efficient solution for systems that require high-speed digital isolation to protect against electrical noise, ground loops, and harmful voltage levels. Texas Instruments' commitment to quality and performance is evident in this advanced digital isolator, providing engineers with a dependable component for their critical designs.

You May Also Be Interested in

NOVOSENSE
ISO FULL DUPLEX RS-485 TRX
Lowest to $1.8004
NOVOSENSE
ISO HALF DUPLEX RS-485 TRX
Lowest to $1.2370
NOVOSENSE
2CH REINFORCED 15MM DGTL ISO
Need more? Email Us
Maxim Integrated
DG ISO 2.75KV 3CH RS485 16-SOIC
Need more? Email Us
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8476
NOVOSENSE
4CH REINFORCED 15MM DGTL ISO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3211 $53.1376
37+ $2.7251 $100.8287
57+ $2.6399 $150.4743
79+ $2.5547 $201.8213
102+ $2.4696 $251.8992
136+ $2.2141 $301.1176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,930 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess