EN
  • EN
  • DE

ISO7731DBQ

Part No ISO7731DBQ
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 5000VRMS 3CH GP 16SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 34 Weeks
Features General Purpose Digital Isolator 5000Vrms Channel 100Mbps 40kV/µs CMTI 16-SSOP (0.154", 3.90mm Width)
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-SSOP
Family Name ISO7731
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 75
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922110-ISO7731DBQ
Ultra Librarian 3D Model Ultra Librarian ISO7731DBQ CAD Model

Description

The ISO7731DBQ from Texas Instruments is a state-of-the-art digital isolator designed to ensure signal integrity and safety in various industrial and telecommunications applications. This high-performance component features three channels with two forward and one reverse-direction channel configuration, providing flexibility for bidirectional data communication.

Key Features:

  • High-Speed Data Transmission: The ISO7731DBQ supports data rates up to 100 Mbps, making it ideal for applications requiring fast data exchange such as SPI communication.
  • Robust Electromagnetic Compatibility (EMC): Engineered for harsh industrial environments, it boasts excellent EMC performance, including low emissions and high immunity to electrical noise.
  • Reinforced Insulation: This device provides reinforced insulation with an isolation voltage of 5000 Vrms for 1 minute, ensuring safety and reliability in high-voltage applications.
  • Wide Operating Temperature Range: The ISO7731DBQ operates effectively across a temperature range from -40°C to +125°C, suitable for extreme industrial conditions.
  • Low Power Consumption: Designed for efficiency, it maintains low power consumption, which is critical for power-sensitive designs.

Applications:

The versatility of the ISO7731DBQ makes it an excellent choice for a wide range of applications, including:

  • Industrial automation and control systems
  • Motor control circuits
  • Medical equipment with stringent safety requirements
  • Isolated SPI interfaces
  • Isolated RS-485 and RS-232 interfaces

Package and Quality:

The ISO7731DBQ comes in a compact 16-pin SSOP (DBQ) package, optimized for reduced space on PCBs. Texas Instruments' commitment to quality ensures that this digital isolator meets stringent industry standards, providing a reliable solution for critical communication and isolation needs.

With its combination of speed, robustness, and safety, the ISO7731DBQ is a top-tier choice for designers looking to enhance system performance while maintaining the highest levels of electrical isolation.

You May Also Be Interested in

NOVOSENSE
4CH REINFORCED DGTL ISO
Lowest to $1.3896
NOVOSENSE
4CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
ISO HALF DUPLEX RS-485 TRX
Lowest to $1.2370
NOVOSENSE
2CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Lowest to $1.1571
Maxim Integrated
DG ISO 2.75KV 3CH RS485 16-SOIC
Need more? Email Us
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $0.7853
NOVOSENSE
AUTO 2CH DGTL ISO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5999 $51.9980
47+ $2.1333 $100.2651
73+ $2.0666 $150.8618
100+ $2.0000 $200.0000
130+ $1.9333 $251.3290
174+ $1.7333 $301.5942
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,130 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess