EN
  • EN
  • DE

ISO7741FQDBQRQ1

Part No ISO7741FQDBQRQ1
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description DGTL ISO 3000VRMS 4CH 16SSOP / General Purpose Digital Isolator 2500Vrms 4 Channel 100Mbps 85kV/µs CMTI 16-SSOP (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 3/1
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Min) 85kV/µs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Max) 16ns, 16ns
Pulse Width Distortion (Max) 4.9ns
Rise / Fall Time (Typ) 2.4ns, 2.4ns
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSOP
Base Product Number ISO7741
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-51207-6,296-51207-1,296-51207-2,ISO7741FQDBQRQ1-ND
Standard Package 2,500
Win Source Part Number 1003987-ISO7741FQDBQRQ1
Ultra Librarian 3D Model Ultra Librarian ISO7741FQDBQRQ1 CAD Model

Description

The ISO7741FQDBQRQ1 from Texas Instruments is a high-performance, automotive-grade quad-channel digital isolator designed to offer robust communication and signal isolation for a wide range of applications. This advanced component ensures reliable data transfer between isolated domains, crucial for enhancing system safety, especially in automotive environments.

Key Features:

  • High Isolation: With an isolation rating of 5 kVrms for 1 minute, the ISO7741FQDBQRQ1 provides excellent protection against high voltage transients and enables safe signal separation.
  • Quad-Channel Configuration: This device includes two forward and two reverse-direction channels, making it versatile for bidirectional communication.
  • High Data Rates: It supports data rates up to 100 Mbps, ensuring high-speed data transmission for demanding automotive applications.
  • Low Propagation Delays: The isolator features low propagation delays, typically around 11 ns, minimizing communication latency.
  • Robust EMC Performance: It offers excellent electromagnetic compatibility (EMC) with high immunity to radiated and conducted noise, which is critical for automotive systems.
  • Wide Temperature Range: The operating temperature range of -40°C to +125°C suits the harsh conditions encountered in automotive environments.
  • Fail-Safe Outputs: The device ensures that outputs default to a known state when input power is lost, enhancing system reliability.

Applications:

The ISO7741FQDBQRQ1 is ideal for use in various automotive applications that require high-voltage isolation and noise immunity. Common applications include:

  • Body Control Modules (BCM)
  • Powertrain Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Electric Vehicle (EV) Battery Management Systems
  • Infotainment and Telematics

Quality and Reliability:

As a Q1-qualified component from Texas Instruments, the ISO7741FQDBQRQ1 meets stringent automotive industry standards for quality and reliability, making it a trustworthy choice for safety-critical vehicle systems.

You May Also Be Interested in

NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
Altera
Specialized RoHS
Lowest to $10.1866

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4426 $50.4910
85+ $1.1836 $100.6060
135+ $1.1467 $154.8045
185+ $1.1097 $205.2945
235+ $1.0727 $252.0845
315+ $0.9617 $302.9355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess