EN
  • EN
  • DE

CY74FCT2827ATSOC

Part No CY74FCT2827ATSOC
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Description Fct Series 10-BIT Driver True Output PDSO24
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 998459-CY74FCT2827ATSOC
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY74FCT2827ATSOC CAD Model

Description

The CY74FCT2827ATSOC is a high-speed CMOS octal buffer/line driver from Cypress Semiconductor. This device is designed for applications requiring high-performance buffering and driving of signals, particularly in high-speed memory and data bus systems.

Applications:

  • Memory address drivers
  • Clock drivers
  • Data bus transceivers
  • Backplane driving
  • High-speed logic systems

Features:

  • High-speed operation: Designed for fast signal propagation, minimizing delays in critical timing paths.
  • Low power consumption: CMOS technology ensures efficient power usage, reducing overall system power requirements.
  • TTL-compatible inputs: Allows direct interface with TTL logic levels, simplifying system integration.
  • Multiple enable inputs: Provides flexibility in controlling the output, enabling selective signal routing.
  • Output drive capability: Sufficient current drive to handle multiple loads without significant signal degradation.
  • Operating Temperature: Typically operates over the industrial temperature range.

Benefits:

  • Improved system performance: High speed and low propagation delay contribute to faster data throughput and processing.
  • Reduced power consumption: Low power requirements lead to energy savings and reduced heat dissipation.
  • Simplified system design: TTL-compatible inputs streamline interface with other components.
  • Enhanced system reliability: Robust design ensures stable operation in demanding environments.
  • Increased design flexibility: Multiple enable inputs allow for versatile signal routing and control.

Additional Details:

The CY74FCT2827ATSOC typically comes in a small outline integrated circuit (SOIC) package. It features non-inverting outputs. Understanding specific parameters, like propagation delay and supply voltage, is crucial for optimizing the device's performance in a given application. For precise electrical characteristics and application details, refer to the Cypress Semiconductor datasheet for the CY74FCT2827 series.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Lowest to $0.0393
Sagami
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess