EN
  • EN
  • DE

LTV-817-C1

Part No LTV-817-C1
Manufacturer Lite-On Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lite-On Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828810-LTV-817-C1
Ultra Librarian 3D Model Ultra Librarian LTV-817-C1 CAD Model

Description

The LTV-817-C1 is a single-channel, 4-pin DIP (Dual In-line Package) photocoupler from Lite-On Inc. It's designed for electrical isolation between input and output circuits, offering a high level of safety and reliability. This optocoupler consists of an infrared emitting diode (IRED) optically coupled to a phototransistor.

Applications:

  • Programmable Logic Controllers (PLCs): Used for isolating input/output signals.
  • Microprocessor Input/Output Isolation: Protects microprocessors from voltage spikes and noise.
  • Noise Suppression in Signal Transmission: Filters out unwanted noise in communication lines.
  • Power Supply Regulation: Provides feedback isolation in power supplies.
  • Digital Logic Isolation: Isolates digital circuits operating at different voltage levels.

Features:

  • High Isolation Voltage: Provides electrical isolation up to several kilovolts.
  • CTR (Current Transfer Ratio): Offers a range of CTR values, enabling flexibility in circuit design. The C1 variant usually indicates a specific CTR range.
  • Compact DIP Package: Space-saving design for easy integration into circuit boards.
  • Fast Switching Speed: Enables rapid signal transmission.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards.

Benefits:

  • Enhanced Safety: Prevents damage to sensitive electronic components by isolating high-voltage circuits.
  • Noise Immunity: Improves signal integrity by blocking noise and interference.
  • Simplified Circuit Design: Reduces the need for complex isolation techniques.
  • Increased System Reliability: Minimizes the risk of electrical faults and failures.
  • Protection from Ground Loops: Prevents unwanted current flow between circuits.

Additional Details:

The LTV-817-C1 typically features a collector-emitter voltage (VCEO) rating of around 80V and a forward current (IF) rating of around 50mA for the input diode. The operating temperature range usually spans from -30°C to +100°C, making it suitable for various industrial environments. The 'C1' suffix often denotes a specific Current Transfer Ratio (CTR) range, which is a key parameter in optocoupler selection. Designers should consult the datasheet to confirm the exact CTR range and other electrical characteristics for optimal performance. The insulation resistance is typically very high, ensuring excellent isolation performance over the lifespan of the device. The package is designed for through-hole mounting.

You May Also Be Interested in

Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess