EN
  • EN
  • DE

IZF7B

Part No IZF7B
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (H - K)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 65733-IZF7B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IZF7B CAD Model

Description

Product IZF7B is a high-performance, advanced integrated circuit (IC) developed by Texas Instruments, a renowned global semiconductor company.

This product is a testament to Texas Instruments' commitment to providing high-quality, reliable, and technologically advanced solutions to meet the diverse needs of its customers. The IZF7B IC is designed to deliver superior performance in a wide range of applications. It is particularly suitable for use in high-frequency, high-speed operations, thanks to its excellent signal processing capabilities. The IC features a high level of integration, which helps to reduce the number of components required in a system, thereby simplifying the design process and reducing overall system costs. One of the key features of the IZF7B is its power efficiency. The device is designed to consume minimal power, making it ideal for use in applications where energy efficiency is a priority. Despite its low power consumption, the IZF7B does not compromise on performance, delivering high-speed operation and excellent signal quality. The IZF7B is also distinguished by its robustness and reliability. It is designed to operate in harsh environments and can withstand high temperatures, making it suitable for use in industrial applications. Additionally, the IC has been subjected to rigorous testing to ensure its reliability and longevity. Another notable feature of the IZF7B is its compact size. Despite its high level of integration, the IC is designed to be compact, making it suitable for use in applications where space is at a premium. The small size of the IC also contributes to its power efficiency, as it reduces the amount of power required to drive the device. The IZF7B is easy to use, with a user-friendly interface that simplifies the design process. It is also compatible with a wide range of other devices, providing flexibility in system design. In conclusion, the IZF7B from Texas Instruments is a high-performance, power-efficient, and reliable integrated circuit that is suitable for use in a wide range of applications. Its high level of integration, robustness, and ease of use make it a valuable addition to any system.

You May Also Be Interested in

Intersil
Need more? Email Us
Hynix Semiconductor
Need more? Email Us
Hynix Semiconductor
Lowest to $5.4782
Hynix Semiconductor
Lowest to $3.3622
Hynix Semiconductor
Lowest to $3.2617
Omron
Need more? Email Us
Hynix Semiconductor
Lowest to $6.5696
Hynix Semiconductor
Lowest to $11.0383
Omron
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess