EN
  • EN
  • DE

L293NEE4

Part No L293NEE4
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description Analog Switch Dual SPST 16-Pin PDIP N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Height 5.08 mm
Interface Parallel
Lead Free Yes
Length 19.8 mm
Logic Function AND
Maximum Operating Temperature 70 °C
Max Supply Voltage 36 V
Min Operating Temperature 0 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Nominal Supply Current 24 mA
Number of Drivers 4
Number of Outputs 4
Number of Pins 16
Output Current 1 A
Output Voltage 36 V
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Thickness 4.57 mm
Weight 951.693491 mg
Width 6.35 mm
Win Source Part Number 1007586-L293NEE4
Categories PMIC - Motor Drivers,Controllers
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian L293NEE4 CAD Model

Description

The L293NEE4 is a pivotal component in the world of electronics, designed and manufactured by the renowned Texas Instruments. This integrated circuit is specifically engineered to drive inductive loads such as relays, solenoids, DC and bipolar stepping motors, as well as other high-current/high-voltage loads in positive-supply applications.

Key Features

  • High-Voltage Outputs: The L293NEE4 can handle output voltages up to 36V, making it suitable for a wide range of applications.
  • High-Current Capability: With the ability to deliver up to 1A per channel and up to 2A peak current, this driver can power devices that require significant drive current.
  • Separate Input-Logic Supply: The device features an independent logic supply voltage pin, which allows for low-voltage (5V) logic to interface with higher-voltage loads.
  • Thermal Shutdown: It includes built-in thermal shutdown protection that ensures safety and longevity of the IC under extreme conditions.
  • Internal ESD Protection: Electrostatic discharge protection is integrated to safeguard the chip against sudden voltage spikes.
  • 4 Driver Channels: The L293NEE4 contains four driver channels, each capable of driving high-voltage/high-current loads.

Applications

The versatility of the L293NEE4 allows it to be used in a variety of applications, such as:

  • Stepper motor drivers
  • DC motor drivers
  • Relay drivers
  • Solenoid drivers

Technical Specifications

The device is encapsulated in a 16-pin PDIP (Power DIP) package, which is suitable for through-hole mounting. The operating temperature range of the L293NEE4 spans from 0°C to 70°C, accommodating a broad spectrum of environmental conditions.

For designers and engineers looking to integrate motor driving capabilities into their projects, the L293NEE4 presents a robust, reliable, and easy-to-use solution courtesy of Texas Instruments' commitment to high-quality semiconductor products.

You May Also Be Interested in

Hangzhou RuiMeng Technology Co., Ltd.
TDFN-8L-EP(2x2) Motor Drivers, Controllers RoHS
Lowest to $0.2112
Fortior Tech
QFN-56 Motor Drivers, Controllers RoHS
Lowest to $1.7594
Omron
Power Supply, 3-Phase, 480VAC, 24V, 960 watt, Coated PCB, Monitoring LEDs
Need more? Email Us
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us
Monolithic Power Systems Inc.
45V, 9M H-BRIDGE MOTOR DRIVER
Lowest to $13.0903
Texas Instruments
DRV8242SQRHLRQ1
Lowest to $5.8209
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
Analog Devices Inc.
Motor / Motion / Ignition Controllers & Drivers Stepper motor driver 7 TO 34V, for external P/N-Fets with S/D and SPI Interface, 256 Steps, CoolStep, StallGuard2 and SpreadCycle
Lowest to $5.8647

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6418 $58.2090
11+ $9.5523 $105.0753
17+ $9.2538 $157.3146
23+ $8.9553 $205.9719
29+ $8.6568 $251.0472
39+ $7.7612 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess