The LF398D is a high-performance monolithic sample-and-hold circuit developed by the globally renowned semiconductor manufacturing company, Texas Instruments.
- Low Input Offset: Ensures minimal voltage difference between input terminals
- Low Input Offset Drift: Ensures stable input offset voltage despite temperature changes
- Fast Acquisition Time: 1 µs to 0.01%
- High Slew Rate: Output voltage changes quickly in response to input signal
- Wide Range of Power Supply Voltages: From ±5V to ±18V
- Low Power Consumption: Vital attribute
- Package: 8-pin SOIC