EN
  • EN
  • DE

LM10524TME-A/NOPB

Part No LM10524TME-A/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG PMU TRPL BUCK 46DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Converter, Solid State Drivers
Voltage - Input 3.3 V to 5.5 V
Number of Outputs 3
Output Voltage Multiple
Temperature Range - Operating -30°C to 85°C
Mounting SMD (SMT)
Case / Package 46-DSBGA (2.82x3.22)
Win Source Part Number 206274-LM10524TME-A/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM10524TME-A/NOPB CAD Model

Description

The LM10524TME-A/NOPB from Texas Instruments is a high-performance, advanced power management system that is designed to cater to the power supply needs of numerous systems.

  • Type: Triple-Output, Fully Configurable Power Management Unit (PMU)
  • Features: Three High-Performance, Step-Down DC/DC Converters (up to 2.5A per converter)
  • Input Voltage Range: 2.7V to 5.5V
  • Programmability: Flexible Power Sequencing and Voltage Scaling Through an I2C Compatible Interface
  • Safety/Protection: Over-Voltage, Under-Voltage, and Over-Temperature Protection; Power-Good Indicators for Each Converter
  • Efficiency: Automatic PFM/PWM Mode Switching to Maximize Efficiency @ Light and Heavy Loads
  • Size: Compact

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR CPU 1OUT 36TQFN
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Need more? Email Us
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Allegro MicroSystems, LLC
IC REG LNBR 1CH 20QFN / * Voltage Regulator IC Output
Lowest to $1.3456
Renesas Electronics America
IC REG 48QFN
Need more? Email Us
Renesas Electronics America
IC REG IMVP-7 VR12 2OUT 40TQFN
Need more? Email Us
Texas Instruments
IC REG ARM A8/A9 7OUT 48HTQFP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2533 $51.8259
55+ $1.8489 $101.6895
84+ $1.7911 $150.4524
116+ $1.7334 $201.0744
150+ $1.6756 $251.3400
200+ $1.5022 $300.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,503 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess