EN
  • EN
  • DE

LM1851MX/NOPB

Part No LM1851MX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC INTERRUPTER GRND FAULT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Applications Ground Fault Protection
Operating Supply Current 19mA
Supply Voltage - Operating 22 V to 30 V
Temperature Range - Operating -40°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 104976-LM1851MX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM1851MX/NOPB CAD Model

Description

The LM1851MX/NOPB from Texas Instruments is an advanced integrated circuit designed for the regulation and control of DC motors.

  • Type: Motor driver with a built-in regulator circuit
  • Operating Voltage: 4.5V to 40V
  • Output Current: 2A
  • Features: Current limiting, thermal shutdown, ground fault protection
  • Control: Bidirectional control
  • Capabilities: Braking and speed control
  • Package: 14-pin SOIC
  • Compliance: RoHS compliant

You May Also Be Interested in

NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $19.4605
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess