EN
  • EN
  • DE

LM20143MH

Part No LM20143MH
Manufacturer Texas Instruments
Description 3-A PowerWise Adjustable Frequency Synchronous Buck Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1197000-LM20143MH
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM20143MH CAD Model

Description

The LM20143MH is a highly efficient, precision-manufactured synchronous buck regulator designed by Texas Instruments (TI). This advanced power management integrated circuit (IC) is engineered to meet the rigorous power conversion demands of a wide array of electronic applications. Its robust design allows for efficient voltage stepping down, making it an ideal choice for systems that require a lower operating voltage from a higher input voltage source.

Key Features

  • Adjustable Output Voltage: The LM20143MH offers an adjustable output voltage range from 0.6V to 5.5V, which can be precisely set to meet the needs of the target application.
  • High Efficiency: With an efficiency of up to 95%, this regulator ensures minimal power loss during operation, contributing to the overall energy efficiency of the system.
  • Wide Input Voltage Range: It is capable of handling a broad input voltage range of 2.95V to 5.5V, accommodating a variety of power sources.
  • Peak Current Mode Control: The device employs peak current mode control to provide excellent transient response and ease of loop compensation.
  • Integrated MOSFETs: The inclusion of high-side and low-side MOSFETs simplifies design and reduces external component count, resulting in a compact power solution.
  • Thermal Protection: The LM20143MH is equipped with thermal shutdown protection to safeguard the IC from overheating and potential damage.

Applications

The versatility of the LM20143MH makes it suitable for a diverse range of applications, including but not limited to:

  • Networking and telecommunications equipment
  • Industrial and automotive electronics
  • Portable and battery-powered devices
  • FPGA, DSP, and ASIC power supplies

Package and Availability

The LM20143MH comes in a compact 14-pin TSSOP (Thin Shrink Small Outline Package) with an exposed pad for enhanced thermal performance. This product is available through Texas Instruments and authorized distributors, ensuring reliable delivery and support.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.9735 $71.9470
4+ $29.5168 $118.0672
6+ $28.5944 $171.5664
8+ $27.6720 $221.3760
10+ $26.7496 $267.4960
13+ $23.9824 $311.7712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,706 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess