EN
  • EN
  • DE

LM20145QMHE/NOPB

Part No LM20145QMHE/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 5A SYNC 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.95V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 4.68V
Output Current 5A
Frequency - Switching 260kHz to 750kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-HTSSOP
Win Source Part Number 1052763-LM20145QMHE/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM20145QMHE/NOPB CAD Model

Description

Product Overview: LM20145QMHE/NOPB

The LM20145QMHE/NOPB is a high-performance, adjustable-frequency synchronous buck regulator from Texas Instruments. This advanced power solution integrates a plethora of features designed to provide efficient, reliable, and flexible voltage regulation for a wide range of applications. With its robust output current capability and wide input voltage range, the LM20145QMHE/NOPB is ideally suited for powering complex digital systems such as microprocessors, FPGAs, and DSPs.

Key Features

  • High Efficiency: With an integrated synchronous buck regulator topology, the LM20145QMHE/NOPB achieves high conversion efficiency, which helps in minimizing heat generation and improving system reliability.
  • Adjustable Frequency: The switching frequency is adjustable from 300 kHz to 1 MHz, allowing designers to optimize the regulator for efficiency or component size depending on the application requirements.
  • Wide Input Voltage Range: The device operates from an input voltage range of 2.95V to 5.5V, making it suitable for a variety of power sources including standard 3.3V and 5V rails.
  • Output Voltage Range: The output voltage is adjustable from 0.8V to 3.3V, providing the flexibility required to power the latest generation of low-voltage digital ICs.
  • Load Capability: Capable of delivering up to 5A of continuous output current, the LM20145QMHE/NOPB can handle high power demands with ease.
  • Protection Features: The device includes over-temperature and over-current protection, enhancing the safety and durability of the end application.
  • Package: Offered in a 20-pin thermally enhanced LLP package, it provides a compact footprint while ensuring good thermal performance.

Applications

The LM20145QMHE/NOPB is an excellent choice for various applications, including but not limited to telecommunications, networking equipment, servers, and storage systems, as well as industrial and medical equipment. Its performance and versatility make it an essential component for power management solutions where space is at a premium and efficiency is paramount.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM20145QMHE/NOPB is no exception. This product is designed to meet the rigorous standards of the industry, ensuring high performance and dependability for critical system applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5283 $54.3396
27+ $3.7156 $100.3212
42+ $3.5995 $151.1790
58+ $3.4834 $202.0372
75+ $3.3672 $252.5400
100+ $3.0189 $301.8900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,610 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess