EN
  • EN
  • DE

LM21212AMHX-1/NOPB

Part No LM21212AMHX-1/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK FREQ SYNC 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Mounting SMD (SMT)
Case / Package 20-HTSSOP
Win Source Part Number 1052775-LM21212AMHX-1/NOPB
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM21212AMHX-1/NOPB CAD Model

Description

The LM21212AMHX-1/NOPB is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of TI's extensive range of power management ICs, specifically tailored for applications requiring efficient voltage regulation and power conversion.

Key Features

  • Output Voltage: The LM21212AMHX-1/NOPB provides an adjustable output voltage, which can be fine-tuned for a variety of applications, ensuring versatility and adaptability.
  • High-Efficiency: This device is engineered to deliver high efficiency, which is crucial for minimizing heat generation and power loss in electronic systems, thus enhancing system reliability and performance.
  • Load Current: It is capable of delivering up to 12A of load current, making it suitable for high-power applications.
  • Wide Input Voltage Range: The IC operates over a broad input voltage range, accommodating various power sources and ensuring compatibility with a diverse set of applications.
  • Thermal Performance: The LM21212AMHX-1/NOPB comes in a thermally enhanced package, which helps in effective heat dissipation, critical for maintaining optimal operating temperatures.
  • Protection Features: It includes a suite of protection features such as over-temperature, over-current, and under-voltage lockout, contributing to the safety and longevity of the end application.

Applications

The versatility of the LM21212AMHX-1/NOPB makes it an ideal choice for a wide array of applications. It is commonly used in:

  • Telecommunications equipment
  • Networking infrastructure
  • Industrial systems
  • Automotive electronics
  • Enterprise computing solutions

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LM21212AMHX-1/NOPB is no exception, as it is designed to meet the rigorous standards of industrial and automotive applications. The device's NOPB (Lead-Free) designation indicates compliance with environmentally friendly manufacturing processes, reflecting TI's dedication to sustainability.

With its robust feature set, the LM21212AMHX-1/NOPB from Texas Instruments stands out as a reliable and efficient solution for advanced power management requirements.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess