EN
  • EN
  • DE

LM21212MHX-1/NOPB

Part No LM21212MHX-1/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 12A High Efficiency Synchronous Point of Load Buck Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.95V
Voltage Input MAX 5.5V
Output Voltage 0.6V
Output Voltage MAX 5.5V
Output Current 12A
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 20-HTSSOP
Win Source Part Number 1197047-LM21212MHX-1/NOPB
Manufacturer Homepage www.ti.com
Family Name LM21212-1
Introduction Date February 25, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM21212MHX-1/NOPB CAD Model

Description

The LM21212MHX-1/NOPB is a high-performance, easy-to-use, synchronous buck regulator from Texas Instruments. This advanced power solution is designed to meet the needs of a wide range of applications, particularly in the field of electronics that require efficient voltage regulation and a compact power management system.

Key Features

  • Output Voltage Range: This regulator offers an adjustable output voltage range from 0.6V to 3.6V, allowing for flexible usage in various circuit designs.
  • High-Efficiency: With an efficiency of up to 95%, the LM21212MHX-1/NOPB ensures minimal power loss and heat generation, making it ideal for power-sensitive applications.
  • Load Current: It can deliver a continuous load current of up to 12A, making it suitable for high-power applications.
  • Switching Frequency: The device operates at a fixed switching frequency of 500kHz, which provides a good balance between efficiency and component size.
  • Thermal Performance: Enhanced thermal performance is guaranteed with the use of a power-enhanced LLP package, ensuring reliable operation even under high load conditions.
  • Integrated MOSFETs: Internal high-side and low-side N-channel MOSFETs contribute to the compact size and high performance of the regulator.
  • Protection Features: It includes over-temperature protection, under-voltage lockout, and over-current protection to safeguard the device and the system it powers.

Applications

The LM21212MHX-1/NOPB is versatile and can be used in various applications, including but not limited to:

  • Telecommunications Infrastructure
  • Networking Equipment
  • Servers and Storage Systems
  • Industrial Power Systems
  • Point-of-Load Applications

Quality and Reliability

As with all Texas Instruments products, quality and reliability are paramount. The LM21212MHX-1/NOPB is lead-free and RoHS compliant, ensuring it meets the latest environmental standards. The 'NOPB' suffix indicates that the product is free of lead and bromine, making it suitable for eco-friendly applications and complies with international regulations.

For designers looking for a robust, high-efficiency power solution, the LM21212MHX-1/NOPB from Texas Instruments is an excellent choice that combines performance, versatility, and reliability.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0207 $60.1035
11+ $9.8631 $108.4941
16+ $9.5549 $152.8784
22+ $9.2467 $203.4274
28+ $8.9385 $250.2780
38+ $8.0138 $304.5244
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess