The LM22670QTJE-5.0 is a high-performance, easy-to-use voltage regulator from the renowned semiconductor manufacturer, Texas Instruments. This regulator is designed to deliver up to 3A of continuous output current with an input voltage range of 4.5V to 42V. Its robust design and flexible features make it suitable for a wide range of applications, including industrial, automotive, and consumer electronics.
Key Features
- Output Voltage: Fixed 5.0V with high accuracy
- Output Current: Capable of delivering up to 3A
- Input Voltage Range: Wide range from 4.5V to 42V
- Thermal Performance: Enhanced thermal performance with a TO-263 package
- Efficiency: Excellent power conversion efficiency
- Protection Features: Includes overcurrent protection, thermal shutdown, and under-voltage lockout
- Adjustable Switching Frequency: Allows for optimization between efficiency and external component size
Applications
- Industrial power systems
- Automotive electronics
- Telecommunication infrastructure
- Consumer electronics
Quality and Reliability
The LM22670QTJE-5.0 is built with Texas Instruments' commitment to quality. It is designed to meet the stringent requirements of various markets, ensuring reliability and performance. With its integrated protection features, the regulator maintains stability and protects both itself and the connected load from adverse conditions.
Design Support
Texas Instruments provides comprehensive design support for the LM22670QTJE-5.0, including datasheets, application notes, and an online design simulation tool. This support helps designers quickly integrate the regulator into their projects, reducing development time and accelerating time to market.
For more information or to purchase the LM22670QTJE-5.0, please visit the Texas Instruments website or contact an authorized distributor.