Product Overview: LM22673QMRX-5.0/NOPB
The LM22673QMRX-5.0/NOPB is a high-performance, easy-to-use adjustable voltage regulator from Texas Instruments, designed to deliver up to 3A of continuous output current. This regulator is part of Texas Instruments' LM22673 series, which provides efficient power conversion and a wide input voltage range, making it suitable for a diverse range of applications, from industrial to automotive systems.
Key Features
- Output Voltage: The device provides a fixed output voltage of 5.0V, ensuring a stable power supply for your circuits.
- High Efficiency: With an innovative switching regulator design, the LM22673QMRX-5.0/NOPB achieves high efficiency, which minimizes heat generation and allows for smaller heat sinks and system size.
- Wide Input Voltage Range: It operates over a wide input voltage range from 4.5V to 42V, accommodating various power sources and fluctuating input conditions.
- Thermal Performance: The device comes in a thermally enhanced 7-pin TO-263 package, which helps in dissipating heat effectively.
- Protection Features: It includes built-in thermal shutdown, current limit, and under-voltage lockout (UVLO) features to protect against over-temperature, over-current, and low input voltage conditions.
- Adjustable Switching Frequency: The LM22673QMRX-5.0/NOPB allows the user to set the switching frequency with an external resistor, providing flexibility to optimize for efficiency or component size.
- Simple External Components: The regulator requires minimal external components, simplifying design and reducing time to market.
- Automotive-Qualified: This device is qualified for automotive applications, ensuring reliability and performance under harsh conditions.
Applications
The versatile nature of the LM22673QMRX-5.0/NOPB makes it an excellent choice for a variety of applications, including:
- Automotive power systems
- Industrial power supplies
- Point-of-load conversions
- Telecommunications equipment
- Networking hardware
With its robust feature set and flexible design, the LM22673QMRX-5.0/NOPB from Texas Instruments stands out as a reliable and efficient solution for your voltage regulation needs.