EN
  • EN
  • DE

LM22674MRX-ADJ/NOPB

Part No LM22674MRX-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.5A 8SOPWRPAD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 42V
Nominal Output Voltage (Min/Fixed) 1.285V
Maximum Output Voltage 37V
Output Current 500mA
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO PowerPad
Win Source Part Number 018701-LM22674MRX-ADJ/NOPB
Family Name LM22674
Introduction Date October 17, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM22674MRX-ADJ/NOPB CAD Model

Description

The LM22674MRX-ADJ/NOPB is a high-quality, adjustable, simple switcher power converter from Texas Instruments, a leading global semiconductor company.

  • Output Current: Up to 0.5A
  • Adjustable Output Voltage: 1.285V to 37V
  • Efficiency: Up to 92%
  • Switching Frequency: 500 kHz
  • Protection Features: Thermal shutdown and current limit protection
  • Soft-Start Function: Yes
  • Package: 8-pin power SOIC
  • Operating Temperature Range: -40°C to 125°C
  • Compliance: RoHS compliant and lead-free

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6211 $56.7385
80+ $1.3302 $106.4160
120+ $1.2886 $154.6320
165+ $1.2470 $205.7550
210+ $1.2055 $253.1550
280+ $1.0808 $302.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,190 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess