EN
  • EN
  • DE

LM22680QMRX-ADJ/NOPB

Part No LM22680QMRX-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 42 V, 2 A SIMPLE SWITCHER Step-Down Voltage Regulator With Features
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, SIMPLE SWITCHER
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 42V
Output Voltage 1.285V
Output Voltage MAX 37V
Output Current 2A
Frequency - Switching 500kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-PowerSOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO PowerPad
Win Source Part Number 1197170-LM22680QMRX-ADJ/NOPB
Manufacturer Homepage www.ti.com
Family Name LM22680Q
Introduction Date November 17, 2012
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM22680QMRX-ADJ/NOPB CAD Model

Description

Product Overview: LM22680QMRX-ADJ/NOPB

The LM22680QMRX-ADJ/NOPB is a highly efficient, monolithic synchronous step-down voltage regulator from the renowned semiconductor manufacturer, Texas Instruments. This device is designed to deliver up to 2A of continuous load current with excellent line and load regulation. The adjustable version, such as the LM22680QMRX-ADJ/NOPB, allows for an output voltage that is programmable from 1.285V to 30V, which caters to a wide array of applications requiring different voltage levels.

Integrating a broad input voltage range from 4.5V to 42V, the LM22680 is perfectly suited for systems that undergo large variations in input supply voltage. This characteristic makes it ideal for automotive applications, industrial power systems, and other equipment subjected to fluctuating power sources.

The LM22680QMRX-ADJ/NOPB employs a constant frequency and current mode architecture which provides for stable operation over a wide range of supply and output voltages. The standard series of inductors and capacitors can be used with this regulator, which simplifies the design and reduces the overall bill of materials.

Safety and protection are paramount in power design, and this device does not disappoint. It comes with built-in thermal shutdown, cycle-by-cycle current limit, and an undervoltage lockout which ensures the device operates within its safe operating area. Additionally, the LM22680QMRX-ADJ/NOPB is available in a power-enhanced, thermally efficient LLP-10 package that aids in heat dissipation.

For design flexibility, the LM22680QMRX-ADJ/NOPB features an adjustable soft-start function that limits inrush current during startup. Moreover, it supports a synchronization input that allows multiple ICs to synchronize their switching frequencies, thus reducing noise and potential interference in sensitive applications.

Texas Instruments' commitment to quality ensures that the LM22680QMRX-ADJ/NOPB meets the stringent requirements of an industrial-grade product, making it a reliable choice for high-performance power conversion solutions.

You May Also Be Interested in

Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2040 $55.2240
14+ $7.5520 $105.7280
21+ $7.3160 $153.6360
29+ $7.0800 $205.3200
37+ $6.8440 $253.2280
49+ $6.1360 $300.6640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess