EN
  • EN
  • DE

LM25066PSQE/NOPB

Part No LM25066PSQE/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC POWER MANAGEMENT 24WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Base Station-Networking Line Cards, Servers
Operating Supply Current 5.8mA
Supply Voltage - Operating 2.9 V to 17 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-WQFN (4x5)
Win Source Part Number 1052910-LM25066PSQE/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM25066PSQE/NOPB CAD Model

Description

Product Overview: Texas Instruments LM25066PSQE/NOPB

The LM25066PSQE/NOPB is a sophisticated power management integrated circuit (IC) from the renowned manufacturer Texas Instruments (TI). This IC is specifically designed to provide precise power monitoring, advanced diagnostics, and robust protection for electronic systems. It is a part of TI's Power Management System Protection and Monitoring product line, suitable for a wide range of applications, including servers, telecommunications, and industrial systems.

Key Features:

  • Accurate Power Monitoring: The LM25066PSQE/NOPB incorporates a precision integrated current-sense amplifier that enables accurate measurement of input current. This feature is critical for systems that require real-time power consumption monitoring to ensure efficient energy usage.
  • System Protection: With its advanced protection capabilities, this IC helps safeguard your system against a variety of fault conditions such as overcurrent, overvoltage, undervoltage, and overtemperature events.
  • Power Management: The device includes an integrated 12-bit analog-to-digital converter (ADC) that monitors the input voltage, input current, and internal temperature. These measurements enable intelligent power management decisions to optimize system performance.
  • Configurability: The LM25066PSQE/NOPB offers a PMBus™ interface for configuration, control, and real-time monitoring, allowing for a high degree of programmability and customization to meet specific application requirements.
  • Hot-Swap Capability: This IC supports hot-swap installation, which allows for circuit insertion or removal from a live backplane without causing disruption to the system operation.

Applications:

The versatility of the LM25066PSQE/NOPB makes it ideal for use in a variety of applications, including:

  • Server and Telecom Infrastructure
  • Networking Equipment
  • Industrial Platforms
  • Data Centers
  • High-Performance Computing

Reliability and Quality:

Texas Instruments is known for its commitment to quality and reliability, and the LM25066PSQE/NOPB is no exception. It is available in a 24-pin QFN package and is specified for operation over a wide temperature range. The NOPB designation indicates that the product is lead-free and RoHS compliant, ensuring that it meets current environmental standards for electronic components.

With its comprehensive feature set and robust design, the LM25066PSQE/NOPB from Texas Instruments stands out as a top-tier solution for advanced power management and system protection.

You May Also Be Interested in

NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
NXP / Nexperia
IC POWER MANAGEMENT I.MX8QM
Lowest to $11.8560
NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3556 $51.8232
52+ $1.9328 $100.5056
81+ $1.8724 $151.6644
111+ $1.8120 $201.1320
143+ $1.7516 $250.4788
192+ $1.5704 $301.5168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess