EN
  • EN
  • DE

LM25085SDE/NOPB

Part No LM25085SDE/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 8WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 42 V
Frequency - Switching Up to 1MHz
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Frequency Control
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-WSON (3x3)
Win Source Part Number 1052922-LM25085SDE/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM25085SDE/NOPB CAD Model

Description

Product Overview: LM25085SDE/NOPB

The LM25085SDE/NOPB is a high-performance, PWM (Pulse Width Modulation) step-down switching regulator manufactured by Texas Instruments. This device is part of the LM25085 series, which is known for its efficiency and reliability in a wide range of power conversion applications. The LM25085SDE/NOPB is designed to convert a higher DC input voltage into a lower, regulated output voltage with a maximum output current of 2.5A.

Key Features

  • Versatile Input Voltage Range: The LM25085SDE/NOPB operates with an input voltage range of 4.5V to 42V, making it suitable for various applications from automotive to industrial systems.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.765V to 90% of Vin, providing flexibility for different design requirements.
  • High Efficiency: With its integrated N-Channel MOSFET and innovative architecture, the regulator ensures high efficiency across a wide load range.
  • Frequency Synchronization: The switching frequency is programmable between 50 kHz to 1 MHz and can be synchronized to an external clock, allowing for optimization of efficiency and component size.
  • Thermal Protection: The device includes thermal shutdown protection to prevent damage from overheating.
  • Robust Protection Features: The LM25085SDE/NOPB offers protection against overcurrent, undervoltage lockout, and overvoltage, ensuring reliable operation under various conditions.

Applications

The LM25085SDE/NOPB is a versatile regulator that can be used in a range of applications, including:

  • Telecommunications and Networking Equipment
  • Automotive Infotainment and Body Electronics
  • Industrial Control and Automation Systems
  • Point of Load Power Supplies

Package and Availability

The device is available in a compact 10-pin WSON package, which is designed for space-constrained applications. The 'NOPB' suffix indicates that this product is part of Texas Instruments' eco-friendly portfolio, which means it is lead-free and RoHS compliant. The LM25085SDE/NOPB is suitable for high-volume production and is available for order through Texas Instruments and authorized distributors.

With its robust feature set and flexible design options, the LM25085SDE/NOPB is an excellent choice for designers looking for a reliable and efficient power management solution.

You May Also Be Interested in

Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Texas Instruments
Lowest to $4.0465

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8826 $56.4780
65+ $1.5447 $100.4055
105+ $1.4965 $157.1325
140+ $1.4482 $202.7480
180+ $1.3999 $251.9820
240+ $1.2551 $301.2240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 158,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess