EN
  • EN
  • DE

LM25088MH-1/NOPB

Part No LM25088MH-1/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 42 V
Frequency - Switching 50kHz to 1MHz
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control, Ramp, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 16-HTSSOP
Win Source Part Number 1052923-LM25088MH-1/NOPB
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Automotive, Industrial, Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian LM25088MH-1/NOPB CAD Model

Description

Product Overview: LM25088MH-1/NOPB by Texas Instruments

The LM25088MH-1/NOPB is a powerful and versatile switching regulator designed by Texas Instruments, a leader in semiconductor solutions. This device is part of the LM25088 series, which are constant on-time (COT) non-synchronous buck regulators. The LM25088MH-1/NOPB operates with an input voltage range of 4.5V to 42V, making it suitable for a wide array of applications, from automotive to industrial and power management systems.

The regulator features an innovative constant on-time (COT) control method that provides fast transient response, high loop stability, and low standby power. It is capable of delivering up to 0.5A of continuous output current with excellent efficiency. The adjustable switching frequency allows optimization for efficiency or external component size. Additionally, the LM25088MH-1/NOPB supports a frequency synchronization input to reduce electromagnetic interference (EMI).

One of the key advantages of this product is its thermal performance, which is enhanced by the exposed pad TSSOP-16 package. This package aids in heat dissipation, ensuring reliable operation under varying load conditions. The device also includes a number of built-in protection features, such as thermal shutdown, input undervoltage lockout, output overvoltage protection, and cycle-by-cycle current limit, which safeguard the system against fault conditions.

For design flexibility, the LM25088MH-1/NOPB offers an adjustable soft-start time to manage inrush current during startup. Its precision enable input allows for accurate turn-on and shutdown of the regulator, which is critical for power sequencing and power-saving modes. The device also provides a power good flag, which indicates when the output voltage is within regulation.

Overall, the LM25088MH-1/NOPB is a robust and efficient solution for a variety of power conversion applications. Its compact form factor, combined with advanced features and protections, makes it a reliable choice for designers looking to optimize their power management systems with a high-performance, integrated circuit from Texas Instruments.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,510 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess