EN
  • EN
  • DE

LM25117PMH

Part No LM25117PMH
Manufacturer Texas Instruments
Description Wide Input Range Synchronous Buck Controller with Analog Current Monitor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1197285-LM25117PMH
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM25117PMH CAD Model

Description

The LM25117PMH is a versatile and efficient voltage regulator designed by the renowned semiconductor manufacturer, Texas Instruments (TI). This advanced power management IC is part of TI's extensive portfolio of voltage regulator solutions, catering to a wide range of applications that require reliable and precise voltage control.

The LM25117PMH is a synchronous buck regulator featuring an input voltage range from 4.5V to 42V, which makes it suitable for a variety of industrial and automotive applications. It is capable of delivering an output current of up to 2A, ensuring a steady and consistent power supply for your electronic devices.

Key Features

  • Wide Input Voltage Range: This regulator operates efficiently across a broad range of input voltages, from 4.5V to 42V, accommodating fluctuations and different power supply standards.
  • High-Efficiency Synchronous Buck: With its synchronous buck topology, the LM25117PMH minimizes power losses and enhances efficiency, which is crucial for thermal management and energy savings.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 50 kHz to 1 MHz, providing flexibility to optimize for efficiency or component size.
  • Integrated MOSFETs: The inclusion of internal high-side and low-side MOSFETs reduces external component count, simplifying design and saving board space.
  • Thermal Shutdown: An integrated thermal shutdown feature ensures the device operates within safe temperature limits, protecting your application from overheating.

The LM25117PMH is also equipped with a range of protection features such as current limit, overvoltage protection, and undervoltage lockout, which safeguard your application against a variety of electrical abnormalities. Furthermore, its exposed pad TSSOP-20 package enhances thermal performance, making it a reliable choice for compact and high-density designs.

Whether you're designing power supplies for automotive electronics, industrial equipment, or general-purpose power conversion, the LM25117PMH from Texas Instruments is engineered to meet your stringent requirements with efficiency, reliability, and versatility.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8299 $50.9382
38+ $2.6508 $100.7304
59+ $2.5612 $151.1108
84+ $2.3821 $200.0964
110+ $2.2926 $252.1860
137+ $2.2030 $301.8110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61,818 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess