EN
  • EN
  • DE

LM25117QPSQE

Part No LM25117QPSQE
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 24WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 42 V
Frequency - Switching Up to 750kHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Frequency Control, Ramp, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 24-WQFN (4x4)
Win Source Part Number 206313-LM25117QPSQE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM25117QPSQE CAD Model

Description

The LM25117QPSQE is a high-performance product from the renowned global semiconductor design and manufacturing company, Texas Instruments.

  • Description: This versatile device is a synchronous buck controller that is designed to offer a comprehensive solution for power supply requirements.
  • Input Voltage Range: Operates over an input voltage range from 5.5V to 42V.
  • Output Voltages: Can support output voltages as low as 0.8V.
  • Switches: Designed to drive external high-side and low-side NMOS power switches with adaptive gate drivers.
  • Control: Features a unique constant on-time (COT) control with a proprietary Emulated Ripple Mode (ERM).
  • Mode Transition: Allows for seamless transition between continuous conduction mode (CCM) and discontinuous conduction mode (DCM), ensuring high efficiency @ light loads.
  • Protection Features: Over-voltage protection, under-voltage lockout, thermal shutdown, and hiccup mode short-circuit protection.
  • Package: Comes in a 24 pin PowerPAD HTSSOP package.
  • Compliance: RoHS compliant.

You May Also Be Interested in

Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3415 $51.3905
15+ $6.8768 $103.1520
23+ $6.6445 $152.8235
33+ $6.1798 $203.9334
43+ $5.9475 $255.7425
53+ $5.7152 $302.9056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,380 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess