EN
  • EN
  • DE
  • IT

LM25141RGET

Part No LM25141RGET
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description LOW VOLTAGE LM5141- SYNC BUCK CO  /  Half-Bridge Regulator Positive Output Step-Down DC-DC Controller IC 24-VQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Texas Instruments
Series Automotive, AEC-Q101
Package Tape & Reel
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Half-Bridge
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3.8V ~ 42V
Frequency - Switching 2.2MHz
Duty Cycle (Max) 50%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Base Product Number LM25141
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-46551-2,LM25141RGET-ND,2156-LM25141RGET,296-46551-1,TEXTISLM25141RGET,296-46551-6
Standard Package 250
Win Source Part Number 1069860-LM25141RGET
Ultra Librarian 3D Model Ultra Librarian LM25141RGET CAD Model

Description

Product Overview: LM25141RGET from Texas Instruments

The LM25141RGET is a versatile and efficient switching regulator from Texas Instruments, renowned for its high-performance power management solutions. This regulator is designed to cater to a wide array of applications, from automotive to industrial and portable electronics, ensuring devices operate reliably and efficiently.

Key Features

  • Wide Input Voltage Range: The LM25141RGET supports an input voltage range from 3.5V to 42V, making it suitable for various supply voltages and capable of handling transient voltage spikes.
  • Adjustable Output Voltage: Users can adjust the output voltage to meet the specific needs of their application, providing versatility and precision in power delivery.
  • High-Efficiency Operation: With its integrated MOSFETs and advanced control circuitry, the LM25141RGET achieves high efficiency, which is crucial for reducing heat and improving system performance.
  • Frequency Synchronization: The device allows for synchronization to an external clock, enabling designers to manage system noise and electromagnetic interference (EMI) more effectively.
  • Robust Protection Features: The LM25141RGET is equipped with a suite of protection features, including over-current protection, thermal shutdown, and under-voltage lockout, ensuring the longevity and safety of both the regulator and the system it powers.

Applications

The LM25141RGET's robust feature set makes it an excellent choice for a variety of applications, such as:

  • Automotive infotainment and telematics
  • Industrial power supplies and controllers
  • Telecommunications equipment
  • Portable and battery-powered devices

Package and Quality

Encased in a compact 24-pin VQFN (RGE) package, the LM25141RGET minimizes the footprint on the PCB, offering a space-saving solution without compromising on performance. It is manufactured to meet the high standards of Texas Instruments, ensuring reliability and quality for the most demanding applications.

For designers and engineers looking to integrate a reliable and efficient power management solution into their products, the LM25141RGET from Texas Instruments stands out as a smart choice, offering flexibility, efficiency, and protection in a compact package.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER, CURRENT/VO
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 44QFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK PMBUS 48VQFN
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Lowest to $3.1140
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5470 $50.9400
48+ $2.0898 $100.3104
75+ $2.0245 $151.8375
103+ $1.9592 $201.7976
133+ $1.8939 $251.8887
177+ $1.6980 $300.5460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,615 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess