EN
  • EN
  • DE

LM25145RGYR

Part No LM25145RGYR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description LM25145RGYR / Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-VQFN (3.5x4.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Texas Instruments
Package Tape & Reel
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 6V ~ 42V
Frequency - Switching 100kHz ~ 1MHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control, Ramp, Soft Start
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-VQFN (3.5x4.5)
Base Product Number LM25145
Other Names 296-48143-6,296-48143-2,LM25145RGYR,296-48143-1
Standard Package 3,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250144-LM25145RGYR
Ultra Librarian 3D Model Ultra Librarian LM25145RGYR CAD Model

Description

Product Overview: LM25145RGYR

The LM25145RGYR is a high-performance, synchronous step-down DC/DC converter from Texas Instruments, designed to meet the rigorous power demands of modern electronic devices. This advanced power management integrated circuit (PMIC) is capable of delivering up to 6A of continuous output current with excellent efficiency.

Operating over an input voltage range of 3.5V to 42V, the LM25145RGYR is versatile enough to handle a wide array of applications, ranging from automotive to industrial and telecommunications. Its robust design allows it to withstand transient voltage spikes without compromising performance, making it an ideal solution for harsh electrical environments.

The LM25145RGYR incorporates a range of features to ensure the stability and reliability of your power supply design. These include programmable soft-start, precision enable, and power-good flag, which together contribute to a controlled startup sequence and system health monitoring. Additionally, the internal compensation simplifies design and reduces external component count, which can be critical in space-constrained applications.

With a switching frequency that is adjustable from 100 kHz to 2.2 MHz, designers have the flexibility to optimize the size of the external components, such as inductors and capacitors, enabling a compact and efficient layout. Moreover, the device supports frequency synchronization to an external clock, which is essential for reducing electromagnetic interference (EMI) in noise-sensitive applications.

Thermal performance is also a strong suit of the LM25145RGYR. Its thermally enhanced 3.5mm x 5.5mm VQFN package ensures efficient heat dissipation, which is crucial for maintaining performance and longevity in high-power applications.

In summary, the LM25145RGYR from Texas Instruments is a powerful, flexible, and reliable solution for your step-down converter needs, offering advanced features and robust design in a compact package. Whether you're designing for automotive, industrial, or communication systems, this PMIC stands ready to deliver the performance and durability your products require.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2674 $52.1502
54+ $1.8605 $100.4670
84+ $1.8023 $151.3932
115+ $1.7442 $200.5830
149+ $1.6861 $251.2289
199+ $1.5116 $300.8084
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,770 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess