EN
  • EN
  • DE

LM25575MH

Part No LM25575MH
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.5A 16HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 6V
Maximum Input Voltage 42V
Nominal Output Voltage (Min/Fixed) 1.225V
Maximum Output Voltage 40V
Output Current 1.5A
Frequency - Switching 50kHz to 1MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-HTSSOP
Win Source Part Number 082619-LM25575MH
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Power Management, Industrial, Automotive
Ultra Librarian 3D Model Ultra Librarian LM25575MH CAD Model

Description

The LM25575MH is a sophisticated, highly efficient, and versatile power management product from Texas Instruments.

  • Series: This device is a part of the SIMPLE SWITCHER® family.
  • Description: The LM25575MH is a step-down DC/DC converter.
  • Input Voltage Range: 4.5V to 42V.
  • Output Current: It can deliver an output current of up to 0.5A.
  • Output Voltage Range: Adjustable output voltage range from 1.225V to 37V.
  • Efficiency: High efficiency, which can reach up to 92%.
  • Switching Frequency: Adjustable switching frequency, ranging from 100kHz to 1MHz.
  • Protection Features: Inbuilt current limit, thermal shutdown, and under-voltage lockout features.
  • Package: Available in a small 20-pin TSSOP package that is RoHS compliant.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
27+ $1.9008 $51.3216
57+ $1.7805 $101.4885
88+ $1.7204 $151.3952
125+ $1.6000 $200.0000
163+ $1.5399 $251.0037
203+ $1.4797 $300.3791
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,260 pieces
MOQ: 27 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess