EN
  • EN
  • DE

LM2574M-12

Part No LM2574M-12
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM2574/LM2574HV SIMPLE SWITCHER™ 0.5A Step-Down Voltage Regulator | IC REG BUCK 12V 500MA 14SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 4V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 12V
Output Current 500mA
Switching Frequency 52kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number LM2574
Manufacturer Pack Quantity 50
MSL Level 2A (4 Weeks)
Win Source Part Number 1197325-LM2574M-12
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2574M-12 CAD Model

Description

Product Overview: LM2574M-12 - Texas Instruments

The LM2574M-12 from Texas Instruments is a highly efficient, step-down voltage regulator that offers all the functions needed to construct a buck (step-down) switch-mode power supply. This versatile regulator is designed to minimize the number of external components, simplifying the power supply design process and making it ideal for a wide array of applications.

Key Features

  • Output Voltage: The LM2574M-12 provides a fixed output voltage of 12V, which is suitable for applications that require a stable supply voltage.
  • Output Current: It can deliver up to 0.5A of output current, making it capable of powering small to medium-sized electronic devices.
  • High Efficiency: With a typical efficiency of 77% at 500 mA load, the LM2574M-12 ensures minimal heat generation and optimal battery life for portable applications.
  • Simple Design: The simplicity of design is facilitated by the inclusion of an internal switch and the requirement of minimal external components.
  • Wide Input Voltage Range: It operates over a wide input voltage range from 4.75V to 40V, accommodating a variety of input sources and conditions.
  • Protection Features: The device includes built-in protection features such as thermal shutdown, current limit, and the ability to withstand transient input voltage spikes.
  • Package: The LM2574M-12 comes in a compact SOP-14 (Small Outline Package) which is suitable for space-constrained applications.

Applications

The LM2574M-12 is well-suited for a diverse range of applications, including but not limited to:

  • Simple high-efficiency step-down (buck) regulators
  • Efficient pre-regulators for linear regulators
  • On-card switching regulators for elimination of noise and distribution problems associated with single-point regulation

Conclusion

The LM2574M-12 is a practical and reliable solution for designers looking for an easy-to-implement step-down voltage regulator. Its combination of efficiency, protection features, and ease of use make it a strong contender for any application requiring a 12V regulated output with moderate current demands.

You May Also Be Interested in

Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess