EN
  • EN
  • DE

LM2577N-ADJ/NOPB

Part No LM2577N-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFIG INV ADJ 16DIP / Conv DC-DC 3.5V to 40V Step Up Single-Out 11.6V to 12.4V 3A 16-Pin PDIP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Tube
Part Status Obsolete(EOL)
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Boost, Flyback, Forward Converter
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3.5V
Voltage Input MAX 40V
Output Voltage 1.23V
Output Voltage MAX 15V
Output Current 3A (Switch)
Frequency - Switching 52kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-DIP
Win Source Part Number 778747-LM2577N-ADJ/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LM2577N-ADJ
Introduction Date April 01, 1995
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM2577N-ADJ/NOPB CAD Model

Description

The LM2577N-ADJ/NOPB is a versatile adjustable output step-up (boost) voltage regulator from the reputable semiconductor manufacturer, Texas Instruments. This integrated circuit is part of the SIMPLE SWITCHER® family, designed to simplify the process of designing switch-mode power supplies with its easy-to-use features and minimal external components.

Key Features

  • Adjustable Output Voltage: The device provides an adjustable output voltage range from 1.23V to 37V, which can be set with two external resistors.
  • High Efficiency: The LM2577N-ADJ/NOPB operates with a high efficiency, reducing the amount of heat generated and improving system reliability.
  • Wide Input Voltage Range: It supports a wide input voltage range from 3.5V to 40V, making it suitable for a variety of applications including battery-powered devices.
  • 3A Output Current: The regulator can supply up to 3A of output current, sufficient for a range of power needs.
  • 52kHz Fixed Frequency Internal Oscillator: The fixed frequency oscillator ensures a predictable performance and simplifies the design of the magnetic components.
  • Thermal Shutdown and Current Limit Protection: Built-in safety features protect the device from excessive heat and current overloads.
  • TO-220 Package: The device is available in the popular TO-220 package, which is easy to handle and compatible with standard PCB layouts.

Applications

The LM2577N-ADJ/NOPB is suitable for a wide array of applications, including but not limited to:

  • Power supplies for various electronic devices
  • Battery-operated equipment
  • Portable instruments
  • LED drivers
  • Step-up voltage applications

Quality and Reliability

As with all Texas Instruments products, the LM2577N-ADJ/NOPB is designed to meet high standards of quality and reliability. It is RoHS compliant and lead-free, ensuring it meets the latest environmental standards and is suitable for use in a wide range of commercial and industrial markets.

Ordering Information

The part number LM2577N-ADJ/NOPB signifies the adjustable version with a standard lead finish, and the NOPB indicates that the product is lead-free. For ordering or to request samples, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess