EN
  • EN
  • DE

LM2586T-3.3

Part No LM2586T-3.3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM2586 SIMPLE SWITCHER 3A Flyback Regulator with Shutdown | IC REG MULTI CONFG 3.3V 3A TO220
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Function Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Output Type Fixed
Voltage - Input (Minimum) 4V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 3.3V
Output Current 3A (Switch)
Switching Frequency 100kHz ~ 200kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-7 (Formed Leads)
Supplier Device Package TO-220-7
Family Part Number LM2586
Manufacturer Pack Quantity 45
MSL Level 1 (Unlimited)
Win Source Part Number 1197462-LM2586T-3.3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2586T-3.3 CAD Model

Description

Product Overview: LM2586T-3.3/NOPB

The LM2586T-3.3/NOPB is a highly efficient, step-down voltage regulator designed and manufactured by Texas Instruments. This simple switcher is part of the LM2586 series, which are known for their easy-to-use and robust design features. The device is capable of driving a 3A load with excellent line and load regulation.

Key Features

  • Voltage Regulation: The LM2586T-3.3/NOPB outputs a fixed voltage of 3.3V, making it ideal for applications that require a stable and regulated power supply.
  • High Efficiency: With a typical efficiency of 77% to 87%, depending on the load and input voltage, this regulator ensures minimal heat generation and optimal power consumption.
  • Load Capacity: It is capable of delivering up to 3A of continuous output current, which is suitable for a wide range of applications.
  • Thermal Shutdown: The built-in thermal shutdown feature protects the device from damage due to overheating, enhancing its reliability and lifespan.
  • Adjustable Output: Although the LM2586T-3.3/NOPB is designed to provide a fixed 3.3V, it also offers the flexibility to adjust the output voltage if needed, with the use of external resistors.

Applications

The LM2586T-3.3/NOPB is versatile and can be used in various applications, including:

  • Simple high-efficiency step-down (buck) regulators
  • Efficient pre-regulators for linear regulators
  • On-card switching regulators
  • Positive to negative converter (Buck-Boost)

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM2586T-3.3/NOPB is no exception. It is designed to meet the rigorous demands of industrial and commercial applications. The device is available in a TO-220 package, providing a robust and durable solution for your power supply needs.

Easy to Implement

Integrating the LM2586T-3.3/NOPB into your design is made easy thanks to its minimal external component requirement. The datasheet provides comprehensive guidelines for circuit design and layout, ensuring a smooth implementation process.

With its combination of features, reliability, and ease of use, the LM2586T-3.3/NOPB from Texas Instruments stands out as a solid choice for designers looking for a dependable step-down voltage regulator.

You May Also Be Interested in

Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1108
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess