EN
  • EN
  • DE

LM2588SX-3.3/NOPB

Part No LM2588SX-3.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFIG 3.3V 5A TO263 / Conv DC-DC 4V to 40V Synchronous Step Up Single-Out 3.3V 5A 8-Pin(7+Tab) TO-263 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Reel package
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Flyback, Forward Converter
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 4V
Voltage Input MAX 40V
Output Voltage 3.3V
Output Current 5A (Switch)
Frequency - Switching 100kHz ~ 200kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Manufacturer Package DDPAK/TO-263-7
Win Source Part Number 778770-LM2588SX-3.3/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM2588
Introduction Date April 01, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM2588SX-3.3/NOPB CAD Model

Description

LM2588SX-3.3/NOPB - Texas Instruments Simple Switcher Regulator

The LM2588SX-3.3/NOPB from Texas Instruments is a highly efficient, SIMPLE SWITCHER® 3-A step-up voltage regulator in a compact surface-mount package. This regulator is designed to provide simplicity in design and operation, making it ideal for a wide range of applications requiring a regulated power supply. With its ability to convert input voltages as low as 3.5V to an output voltage of 3.3V, this device is particularly suitable for systems that demand a stable and efficient power source.

Featuring a fixed switching frequency of 150 kHz, the LM2588SX-3.3/NOPB ensures a predictable operation and allows for the use of small surface-mount components. Moreover, its integrated circuits are optimized for operation with a minimal number of external components, thus simplifying the design process and reducing the overall bill of materials.

One of the key advantages of this regulator is its robust thermal performance. The LM2588SX-3.3/NOPB comes with built-in thermal shutdown and current limit features, providing reliable protection for the device and the system it powers. This ensures that the regulator operates within safe parameters, even under varying load conditions and temperatures.

The device also boasts a high efficiency, which can be further enhanced by the use of an optional external Schottky diode for applications that demand maximum performance. This makes the LM2588SX-3.3/NOPB an excellent choice for portable devices, industrial applications, and any other systems where power efficiency is critical.

Available in a TO-263 package, the LM2588SX-3.3/NOPB is lead-free and RoHS compliant, addressing environmental concerns and regulatory requirements. Texas Instruments' commitment to quality ensures that this regulator meets the highest standards, providing reliable and consistent performance for your power supply needs.

Whether you're designing a new system or upgrading an existing one, the LM2588SX-3.3/NOPB offers a combination of ease of use, efficiency, and reliability that makes it an outstanding choice for your step-up voltage regulation requirements.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess