EN
  • EN
  • DE
  • IT

LM2591HVT-5.0

Part No LM2591HVT-5.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM2591HV SIMPLE SWITCHER Power onverter 150 kHz 1A Step-Down Voltage | IC REG BUCK 5V 1A TO220-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 4.5V
Voltage - Input (Maximum) 60V
Min/Fixed Output Voltage 5V
Output Current 1A
Switching Frequency 150kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-5 Formed Leads
Supplier Device Package TO-220-5
Family Part Number LM2591
Manufacturer Pack Quantity 45
MSL Level 1 (Unlimited)
Win Source Part Number 1197507-LM2591HVT-5.0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2591HVT-5.0 CAD Model

Description

The LM2591HVT-5.0 from Texas Instruments is a versatile and robust voltage regulator designed to offer high efficiency and low dropout performance for a wide range of applications. This integrated circuit is part of the LM2591 series, known for their reliability and ease of use in various electronic devices.

Key Features

  • Output Voltage: The LM2591HVT-5.0 provides a fixed output voltage of 5.0V, which is ideal for logic circuits and standard digital components that require a stable 5V supply.
  • Current Capability: It is capable of delivering up to 1.5A of continuous output current, making it suitable for moderate to high power applications.
  • High Efficiency: The device features an efficiency rate of up to 77% at 5V, ensuring minimal power loss and heat generation during operation.
  • Wide Input Voltage Range: It can operate over a wide input voltage range from 4.5V to 60V, providing flexibility for use in systems with varying power supplies.
  • Thermal Shutdown and Current Limit Protection: The LM2591HVT-5.0 includes built-in thermal shutdown and current limit features to protect the device and the system under abnormal conditions.
  • Adjustable Output: While the LM2591HVT-5.0 is designed to provide a 5V output, it also offers an adjustable version that allows the output voltage to be set to any value between 1.23V and 37V with the use of external resistors.
  • Package: It is available in a TO-220 package, which is suitable for through-hole mounting and provides ample heat sinking for thermal management.

Applications

The LM2591HVT-5.0 is ideal for a range of applications, including:

  • Simple variable-voltage power supplies
  • Battery chargers
  • Switching power supplies
  • Power tools
  • Automotive electronics
  • Office and portable equipment

With its combination of features, the LM2591HVT-5.0 is a reliable choice for designers looking for a high-performance voltage regulator that is both easy to implement and versatile enough to fit a multitude of power management requirements.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Maxim Integrated
IC REG QSOP
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2420 $55.8900
100+ $1.0191 $101.9100
155+ $0.9873 $153.0315
210+ $0.9554 $200.6340
275+ $0.9236 $253.9900
365+ $0.8280 $302.2200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,710 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess