The LM2594N-ADJ/NOPB from Texas Instruments is a highly versatile and robust step-down voltage regulator that offers adjustable output capabilities. This device is part of TI's LM2594 series, known for its high efficiency, ease of use, and reliable performance in a wide range of applications.
Key Features
- Adjustable Output Voltage: The output voltage can be set to any value between 1.23V and 37V, which is particularly useful for applications requiring custom voltage levels.
- High Efficiency: The LM2594N-ADJ/NOPB operates with a high efficiency that can reach up to 77% at 3A load, reducing power loss and heat generation.
- Simple to Use: This regulator requires a minimal number of external components for operation, facilitating a straightforward design process.
- 52 kHz Fixed Frequency Internal Oscillator: The fixed frequency simplifies noise filtering in noise-sensitive applications and allows for the use of smaller, more cost-effective inductors and capacitors.
- Thermal Shutdown and Current Limit Protection: These built-in safety features protect the device and the system under abnormal conditions, enhancing system reliability.
Applications
The LM2594N-ADJ/NOPB is suitable for a variety of applications across multiple industries. It is commonly used in:
- Simple high-efficiency step-down (buck) regulators
- Efficient pre-regulators for linear regulators
- On-card switching regulators
- Positive to negative converter (Buck-Boost)
Product Specifications
Parameter
Value
Output Voltage (Adjustable)
1.23V to 37V
Output Current
Up to 3A
Switching Frequency
52 kHz
Package Type
Through-Hole, 8-Pin PDIP
Operating Temperature Range
-40°C to +125°C
The LM2594N-ADJ/NOPB is a reliable choice for designers looking for an adjustable voltage regulator that combines performance, flexibility, and ease of use. With its robust feature set and wide range of applications, it is an excellent choice for both new designs and upgrades to existing systems.