EN
  • EN
  • DE

LM4040BIM3-2.0/NOPB

Part No LM4040BIM3-2.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.048V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.048V
Output Current 15mA
Tolerance ±0.2%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 35μVrms
Current - Cathode 65μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1054243-LM4040BIM3-2.0/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4040BIM3-2.0/NOPB CAD Model

Description

Product Overview: LM4040BIM3-2.0/NOPB

The LM4040BIM3-2.0/NOPB is a precision voltage reference device from Texas Instruments, designed to ensure stability and accuracy for various applications. This high-quality component offers a fixed voltage reference of 2.0 volts with an impressive accuracy level. The device is encapsulated in a SOT-23 package, making it suitable for space-constrained applications.

Key Features

  • Fixed Output Voltage: 2.0V with a ±0.1% max tolerance at 25°C for the "A" grade version.
  • Temperature Coefficient: Boasting a low temperature coefficient, this device maintains its precision over a wide temperature range.
  • Wide Operating Current: The LM4040BIM3-2.0/NOPB operates over a current range of 60µA to 15mA, providing flexible options for different circuit designs.
  • No External Capacitor Required: It is designed to be stable without the need for an external capacitor, simplifying design and reducing component count.
  • Reverse Breakdown Voltage: Precise and stable reverse breakdown voltage ensures reliable performance.

Applications

The LM4040BIM3-2.0/NOPB is ideal for a wide array of applications that require a stable voltage reference. It is commonly used in:

  • Portable and battery-powered equipment
  • Data acquisition systems
  • Analog-to-digital converters (ADCs) and digital-to-analog converters (DACs)
  • Power supplies and battery chargers
  • Industrial instrumentation

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM4040BIM3-2.0/NOPB is no exception. It comes with the NOPB (No Lead (Pb)) designation, indicating that it is manufactured with the environment in mind, being RoHS compliant and free of lead. The device is also characterized for operation from −40°C to +85°C, ensuring reliable performance across a broad range of operating conditions.

Summary

The LM4040BIM3-2.0/NOPB from Texas Instruments is a highly accurate, stable, and reliable precision voltage reference device. Its compact form factor, wide operating current range, and temperature stability make it an excellent choice for designers who require a high-quality voltage reference in their circuits, particularly in portable and industrial applications.

You May Also Be Interested in

Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6055 $52.1100
47+ $2.1378 $100.4766
73+ $2.0710 $151.1830
100+ $2.0042 $200.4200
130+ $1.9374 $251.8620
173+ $1.7370 $300.5010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess