EN
  • EN
  • DE

LM2655MTCX-3.3

Part No LM2655MTCX-3.3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 2.5A High Efficiency Synchronous Switching Regulator | IC REG BUCK 3.3V 2.5A 16TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 4V
Voltage - Input (Maximum) 14V
Min/Fixed Output Voltage 3.3V
Output Current 2.5A
Switching Frequency 300kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number LM2655
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1197667-LM2655MTCX-3.3
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2655MTCX-3.3 CAD Model

Description

The LM2655MTCX-3.3 is a high-performance, step-down DC-DC converter designed and manufactured by Texas Instruments. This efficient power management integrated circuit (IC) is engineered to convert a higher DC input voltage into a lower, regulated output voltage of 3.3 volts. The device is housed in a compact 16-pin TSSOP package, making it suitable for space-constrained applications.

Key Features

  • Output Voltage: The LM2655MTCX-3.3 provides a fixed output voltage of 3.3V, which is commonly used in digital circuits and microcontroller-based systems.
  • High Efficiency: With an advanced design, the converter achieves high efficiency, which helps in reducing the thermal load and improving system reliability.
  • Adjustable Switching Frequency: The switching frequency of the LM2655MTCX-3.3 can be adjusted up to 300 kHz, allowing designers to optimize the size of external components and system performance.
  • Load Regulation: Excellent load regulation ensures a stable output voltage even with varying levels of current draw, which is critical for sensitive electronic devices.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from damage due to overheating, enhancing the longevity of the product.
  • Low Dropout Operation: It is capable of low dropout operation, making it efficient in scenarios where the input voltage is close to the output voltage.

Applications

The LM2655MTCX-3.3 is versatile and can be used in a wide range of applications, including but not limited to:

  • Portable devices and battery-powered equipment
  • Embedded systems and microcontroller power supplies
  • Networking and telecommunication systems
  • Industrial controls and automation

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The LM2655MTCX-3.3 is no exception, with rigorous testing and quality control measures in place to ensure that each unit meets the high standards expected by customers in various industries.

Ordering and Packaging

The LM2655MTCX-3.3 is available for order in tape and reel packaging, facilitating easy integration into automated assembly processes. Detailed datasheets, application notes, and design resources can be found on the Texas Instruments website to assist with the implementation of this DC-DC converter in your next project.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3823 $52.5876
28+ $3.5957 $100.6796
44+ $3.4834 $153.2696
60+ $3.3710 $202.2600
77+ $3.2586 $250.9122
103+ $2.9216 $300.9248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess