EN
  • EN
  • DE

LM2670S-3.3

Part No LM2670S-3.3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM2670 SIMPLE SWITCHER High Efficiency 3A Step-Down Voltage Regulator with Sync | IC REG BUCK 3.3V 3A TO263-7
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 8V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 3.3V
Output Current 3A
Switching Frequency 260kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Supplier Device Package DDPAK/TO-263-7
Family Part Number LM2670
Manufacturer Pack Quantity 45
MSL Level 3 (168 Hours)
Win Source Part Number 1197684-LM2670S-3.3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2670S-3.3 CAD Model

Description

The LM2670S-3.3 is a high-efficiency, step-down voltage regulator designed and manufactured by Texas Instruments. This regulator is part of the LM2670 series, which is known for its simple and efficient voltage conversion capabilities. The device is capable of driving a 3A load with excellent line and load regulation.

Key Features

  • Output Voltage: The LM2670S-3.3 provides a fixed output voltage of 3.3V, which is suitable for a wide range of digital and analog applications that require a stable and regulated power supply.
  • High Efficiency: With a switching frequency of 260kHz, the regulator achieves high efficiency, which can be up to 92%, minimizing heat generation and power loss during operation.
  • Load Current: The device is capable of delivering a continuous load current of up to 3A, making it suitable for powering medium to high-power circuits.
  • Thermal Shutdown and Current Limit: Built-in thermal shutdown and current limit protections ensure the reliability and safety of the regulator under excessive temperature or overload conditions.
  • Adjustable Output: While this model provides a fixed voltage output, the LM2670 series includes versions with an adjustable output voltage, giving designers flexibility in their applications.

Applications

The LM2670S-3.3 is versatile and can be used in a variety of applications, including:

  • Efficient on-card switching regulators for noise-sensitive circuits
  • Simple high-efficiency step-down (buck) regulators
  • Positive to negative converter (Buck-Boost)

Package and Quality

This regulator is available in a TO-263 package, which is designed for surface mount technology and is suitable for automated assembly processes. Texas Instruments ensures high-quality standards, and the LM2670S-3.3 is no exception, offering reliability and performance for a wide range of industrial and commercial products.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.5499
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess