EN
  • EN
  • DE

LM2670SD-ADJ

Part No LM2670SD-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM2670 SIMPLE SWITCHER High Efficiency 3A Step-Down Voltage Regulator with Sync | IC REG BUCK ADJUSTABLE 3A 14VSON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 8V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 1.2V
Maximum Output Voltage 37V
Output Current 3A
Switching Frequency 260kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-VDFN Exposed Pad
Supplier Device Package 14-VSON (5x6)
Family Part Number LM2670
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1197688-LM2670SD-ADJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2670SD-ADJ CAD Model

Description

Product Overview: LM2670SD-ADJ - Texas Instruments

The LM2670SD-ADJ from Texas Instruments is a high-efficiency, step-down voltage regulator that comes in a compact package, designed to deliver up to 3A of continuous output current. This adjustable regulator is capable of converting input voltages ranging from 8V to 40V into a variable output voltage that can be set from 1.2V to 37V. This flexibility makes it an excellent choice for a wide variety of applications, including but not limited to, embedded systems, automotive electronics, and industrial power supplies.

Key Features

  • Adjustable Output Voltage: The output voltage can be adjusted using external resistors, which allows for a high level of precision in custom applications.
  • High Efficiency: With an efficiency of up to 92%, the LM2670SD-ADJ minimizes heat generation and power loss, making it suitable for energy-sensitive devices.
  • Simple Switcher® Concept: Texas Instruments' Simple Switcher® concept ensures an easy-to-use solution with minimal external components required.
  • Thermal Shutdown and Current Limit Protection: Built-in safety features protect the device and the overall system from damage due to excessive heat or current.
  • Frequency Synchronization: The device can synchronize its switching frequency with an external clock, which is beneficial in noise-sensitive applications.

Applications

The LM2670SD-ADJ is versatile and can be used in various applications, including:

  • Power supplies for embedded systems
  • Automotive electronics
  • Telecommunications equipment
  • Portable devices
  • Industrial power systems

Package and Quality

The regulator is available in a compact LLP-14 (Leadless Leadframe Package) that is suitable for space-constrained applications. Texas Instruments is known for their commitment to quality, and the LM2670SD-ADJ is no exception, ensuring reliability and performance for your power management needs.

Conclusion

Overall, the LM2670SD-ADJ is a robust and reliable solution for a wide range of applications requiring efficient voltage regulation. Its adjustable output, high efficiency, and comprehensive protection features make it a top choice for designers looking for a regulator that combines performance with versatility.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8687 $55.0809
16+ $6.4564 $103.3024
24+ $6.2547 $150.1128
34+ $6.0529 $205.7986
43+ $5.8511 $251.5973
58+ $5.2458 $304.2564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,658 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess