EN
  • EN
  • DE

LM2678SD-12/NOPB

Part No LM2678SD-12/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 12V 5A 14VSON / Conv DC-DC 8V to 40V Step Down Single-Out 12V 5A 14-Pin VSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 15V
Voltage Input MAX 40V
Output Voltage 12V
Output Current 5A
Frequency - Switching 260kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 14-VDFN Exposed Pad
Manufacturer Package 14-VSON (5x6)
Win Source Part Number 778821-LM2678SD-12/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LM2678
Introduction Date March 01, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM2678SD-12/NOPB CAD Model

Description

Product Overview: LM2678SD-12/NOPB by Texas Instruments

The LM2678SD-12/NOPB is a highly efficient, monolithic integrated circuit designed by Texas Instruments for voltage regulation. This device is part of the LM2678 series and is a Simple Switcher® step-down voltage regulator that provides all of the active functions necessary for local DC to DC voltage conversion with minimal external components.

Operating at a fixed frequency of 260kHz, the LM2678SD-12/NOPB allows for smaller-sized filter components, resulting in a compact power supply design. This regulator is capable of driving a 5A load with excellent line and load regulation. The precision of the regulated output voltage is ensured by a ±2% tolerance over the temperature range of -40°C to +125°C.

One of the key features of this product is its high efficiency, which can be up to 92%, made possible by the use of a low ON-resistance DMOS power switch. The simple design of the LM2678SD-12/NOPB allows for easy implementation, making it suitable for a wide variety of applications, including simple high-efficiency power supplies, efficient pre-regulation for linear regulators, and more.

The device is packaged in a thermally enhanced, surface-mount, TO-263 package, which makes it ideal for space-constrained applications. The LM2678SD-12/NOPB incorporates a number of built-in protection features, such as thermal shutdown, current limit, and an ON/OFF shutdown function, which increases the reliability of the product under various conditions.

The innovative design of the LM2678SD-12/NOPB allows for rapid design of power circuits with a limited number of external components, which can significantly reduce the time to market for a variety of electronic products. With its robust design and ease of use, the LM2678SD-12/NOPB is an excellent choice for designers looking to implement an efficient power management solution.

For detailed technical specifications, application notes, and support resources, please refer to the official Texas Instruments website or contact their support team for assistance.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $55.8762 $55.8762
3+ $45.8472 $137.5416
4+ $44.4145 $177.6580
5+ $42.9817 $214.9085
7+ $41.5490 $290.8430
9+ $37.2508 $335.2572
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess