EN
  • EN
  • DE

LM2717MT-ADJ

Part No LM2717MT-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK ADJ 2.2A/3.2A 24TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 2
Voltage - Input (Min) 4V
Voltage - Input (Max) 20V
Voltage - Output (Min/Fixed) 1.258V
Voltage - Output (Max) 18.6V
Current - Output 2.2A, 3.2A
Frequency - Switching 300kHz ~ 600kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number LM2717
Standard Package 61 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 615211-LM2717MT-ADJ
Ultra Librarian 3D Model Ultra Librarian LM2717MT-ADJ CAD Model

Description

Product Overview: LM2717MT-ADJ by Texas Instruments

The LM2717MT-ADJ is a highly versatile and efficient dual step-down DC/DC converter designed and manufactured by Texas Instruments. This advanced power management integrated circuit (IC) is engineered to cater to a wide range of applications that require precise voltage regulation and power efficiency, making it an ideal solution for portable devices, embedded systems, and other electronics requiring dual power rails.

Key Features

  • Dual Channel Output: The LM2717MT-ADJ provides two independent output channels, each capable of delivering a maximum current of 2A and 600mA respectively. This dual-channel configuration allows for flexibility in powering different components of an electronic system.
  • Adjustable Output Voltage: The output voltage of each channel is adjustable, giving designers the freedom to set the voltage levels according to the specific needs of their application.
  • High Efficiency: Designed with efficiency in mind, the LM2717MT-ADJ features a switching frequency of 600kHz, which helps in achieving high efficiency and reducing the size of external components.
  • Integrated FETs: The inclusion of internal power FETs simplifies the design and reduces the overall component count, which can lead to cost savings and a smaller PCB footprint.
  • Thermal Shutdown Protection: The device is equipped with thermal shutdown protection to prevent damage from overheating, ensuring reliable operation under various conditions.
  • Current Mode Control: The current mode control provides excellent transient response and simplifies loop compensation.

Applications

The LM2717MT-ADJ is suitable for a broad array of applications, including:

  • Portable and battery-powered devices
  • Embedded systems
  • Networking equipment
  • Point-of-load conversions
  • Telecommunications infrastructure

Package and Availability

The LM2717MT-ADJ is offered in a thermally enhanced 16-pin TSSOP (Thin Shrink Small Outline Package) that ensures efficient heat dissipation and a compact form factor. This product is available through Texas Instruments' distribution network, ensuring easy accessibility for designers and manufacturers around the globe.

With its dual-channel output, adjustable voltage settings, and high efficiency, the LM2717MT-ADJ stands out as a robust and reliable solution for a multitude of power regulation requirements. Its comprehensive protection features and compact design make it a prime choice for modern electronic applications where space and power efficiency are critical.

You May Also Be Interested in

Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1186 $51.1860
21+ $4.7947 $100.6887
33+ $4.6327 $152.8791
47+ $4.3087 $202.5089
61+ $4.1468 $252.9548
76+ $3.9848 $302.8448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,560 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess