EN
  • EN
  • DE

LM2727MTCX/NOPB

Part No LM2727MTCX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 5.5 V
Frequency - Switching 50kHz to 2MHz
Duty Cycle (Max) 90%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 14-TSSOP
Win Source Part Number 111204-LM2727MTCX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2727MTCX/NOPB CAD Model

Description

The LM2727MTCX/NOPB is a high-performance product from Texas Instruments, a renowned global semiconductor design and manufacturing company.

  • Category: Power management ICs
  • Type: High-frequency dual N-channel MOSFET driver
  • Design: Convert power supplies
  • Topology: Drive a pair of N-channel MOSFETs in a synchronous-rectified buck
  • High-Side Driver Voltage: Up to 100V
  • Feature: Adaptive dead-time control
  • Feature: Internal boost regulator (no external components required)
  • Package: Small 16-pin TSSOP package
  • Temperature Range: Wide temperature range
  • Feature: Low power consumption
  • Feature: Low quiescent current

You May Also Be Interested in

Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
Lowest to $1.7463

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8605 $55.8150
70+ $1.5266 $106.8620
105+ $1.4789 $155.2845
140+ $1.4312 $200.3680
185+ $1.3835 $255.9475
245+ $1.2404 $303.8980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,110 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess