EN
  • EN
  • DE

LM2731XMF

Part No LM2731XMF
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 0.6/1.6-MHz Boost Converters With 22-V Internal FET Switch in SOT-23 | IC REG BOOST ADJ 1.8A SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Step-Up
Topology Boost
Output Type Adjustable
Voltage - Input (Minimum) 2.7V
Voltage - Input (Maximum) 14V
Min/Fixed Output Voltage 2.7V
Maximum Output Voltage 22V (Switch)
Output Current 1.8A (Switch)
Switching Frequency 1.6MHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LM2731
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1197924-LM2731XMF
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2731XMF CAD Model

Description

The LM2731XMF from Texas Instruments is a compact, high-efficiency, step-up DC-DC converter designed to meet the demands of a wide range of applications. This versatile device is capable of driving loads up to 1.6A with excellent power conversion efficiency, making it an ideal choice for portable electronics, wireless peripherals, and other space-constrained devices.

Key Features

  • Adjustable Output Voltage: The LM2731XMF allows for an adjustable output voltage range from 2.7V to 14V, which can be set using external resistors. This flexibility makes it suitable for powering a variety of circuits that require different voltage levels.
  • High-Efficiency Operation: With an efficiency of up to 90%, this step-up converter helps to maximize battery life in portable applications. Its high-frequency operation (up to 1.6MHz) also allows the use of small, low-cost inductors and capacitors, further reducing the overall solution size.
  • Low Quiescent Current: The device features a low quiescent current of only 0.16mA during operation and less than 1µA in shutdown mode, which is critical for battery-powered applications where power conservation is paramount.
  • Integrated Features: The LM2731XMF includes built-in features such as over-temperature protection and current limiting, ensuring reliable operation under various conditions. Its internal soft-start function minimizes inrush current during startup, providing additional protection for both the converter and the load.

Applications

Due to its small size and high efficiency, the LM2731XMF is suitable for a multitude of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Wireless communication devices
  • Power supply for white LED backlighting
  • Low-voltage data acquisition systems

Package and Availability

The LM2731XMF is available in a small 5-pin SOT-23 package, which is ideal for space-constrained applications. Its compact form factor, combined with its robust feature set, makes the LM2731XMF a powerful solution for designers looking to enhance the performance and efficiency of their power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8253 $53.6445
130+ $0.7731 $100.5030
205+ $0.7470 $153.1350
290+ $0.6948 $201.4920
375+ $0.6686 $250.7250
470+ $0.6425 $301.9750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,011 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess