EN
  • EN
  • DE

LM2825N-3.3/NOPB

Part No LM2825N-3.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 1A 24-DIP / Step-Down Regulator With Integrated Switcher
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 4.75V
Voltage Input MAX 40V
Output Voltage 3.3V
Output Current 1A
Frequency - Switching 150kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 24-DIP (0.600", 15.24mm)
Manufacturer Package 24-DIP
Win Source Part Number 778857-LM2825N-3.3/NOPB
Popularity Medium
Supply and Demand Status Limited
Quantity per package 12
Family Name LM2825N-3.3/NOPB
Introduction Date May 01, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM2825N-3.3/NOPB CAD Model

Description

The LM2825N-3.3/NOPB is a versatile integrated power supply module designed and manufactured by Texas Instruments. This compact, high-efficiency power solution is ideal for a wide range of applications, including consumer electronics, automotive systems, and industrial equipment.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 3.3V, which is a common requirement for digital circuits and low-power microcontrollers.
  • Output Current: It is capable of delivering up to 1A of continuous output current, making it suitable for powering small to medium-sized loads.
  • High Efficiency: The LM2825N-3.3/NOPB is designed for high efficiency, which helps to minimize heat generation and power loss, thus extending the lifetime of the product it powers.
  • Simple Design: The module requires minimal external components, facilitating a simple and straightforward design process for engineers.
  • Protection Features: It includes built-in thermal shutdown and current limit protection to safeguard the device and the application against over-temperature and over-current conditions.
  • Package: The device is available in a through-hole, 24-pin DIP (Dual In-line Package) that is easy to handle and integrate into various circuit designs.
  • Lead-Free and RoHS Compliant: The LM2825N-3.3/NOPB is fully compliant with RoHS (Restriction of Hazardous Substances) directives, making it an environmentally friendly choice.

Applications

The LM2825N-3.3/NOPB's robustness and versatility make it suitable for a wide array of applications, including:

  • Portable devices
  • Embedded systems
  • Power supplies for digital systems
  • Automotive electronics
  • Industrial control systems

The LM2825N-3.3/NOPB from Texas Instruments provides a reliable, efficient, and easy-to-use power supply solution for designers looking to streamline their power management tasks. Its combination of features, protections, and compliance with environmental standards makes it an excellent choice for modern electronic applications.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.4593 $82.9186
3+ $34.0179 $102.0537
5+ $32.9549 $164.7745
7+ $31.8918 $223.2426
9+ $30.8288 $277.4592
11+ $27.6396 $304.0356
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess