EN
  • EN
  • DE

LM2841YQMK

Part No LM2841YQMK
Manufacturer Texas Instruments
Description 100/300/600 mA 42V Input Step-Down DC/DC Regulator in Thin SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1198079-LM2841YQMK
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2841YQMK CAD Model

Description

The LM2841YQMK from Texas Instruments is a versatile, high-efficiency, monolithic synchronous step-down DC-DC regulator designed to provide a compact power management solution for a wide range of applications. This regulator is capable of driving a load up to 100mA with excellent line and load regulation.

Key Features

  • Input Voltage Range: The LM2841 operates from an input voltage range of 4.5V to 42V, making it suitable for a variety of industrial and automotive applications that require operation from standard 12V or 24V rails.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.22V to 80% of Vin, allowing for a high degree of flexibility in application design.
  • High Efficiency: The device features a peak efficiency of 90%, achieved through its synchronous buck architecture which reduces the need for external diodes.
  • Frequency Synchronization: The switching frequency is programmable from 300kHz to 2MHz, and can also be synchronized to an external clock to manage noise and interference in sensitive applications.
  • Thermal Protection: The LM2841YQMK includes thermal shutdown and current limit for device protection, ensuring reliable operation under various conditions.
  • Small Package: Available in a compact 6-pin TSOT-23 package, the LM2841YQMK minimizes the footprint on the PCB and is suitable for space-constrained applications.

Applications

The LM2841YQMK is ideal for powering low-voltage microprocessors, memory, and peripherals in systems such as:

  • Embedded systems
  • Automotive electronics
  • Industrial controls
  • Point-of-load conversions
  • Portable devices

Conclusion

With its wide input voltage range, adjustable output, high efficiency, and compact size, the LM2841YQMK from Texas Instruments stands out as a robust power management solution suitable for a multitude of electronic applications. Its ability to synchronize with external clocks and its built-in protection features make it a reliable choice for designers looking to optimize power consumption and ensure the longevity of their products.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5593 $51.1860
42+ $2.3974 $100.6908
65+ $2.3164 $150.5660
93+ $2.1544 $200.3592
121+ $2.0734 $250.8814
151+ $1.9924 $300.8524
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess