EN
  • EN
  • DE

LM2852YMXAX-1.3/NOPB

Part No LM2852YMXAX-1.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.3V 2A 14HTSSOP / Buck Switching Regulator IC Positive Fixed 1.3V 1 Output 2A 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series SIMPLE SWITCHER®
Package Tape & Reel
Product Status Obsolete
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2.85V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.3V
Current - Output 2A
Frequency - Switching 500kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 14-HTSSOP
Base Product Number LM2852
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-LM2852YMXAX-1.3/NOPB,296-43044-1,LM2852YMXAX-1.3/NOPB-ND,296-43044-2,TEXTISLM2852YMXAX-1.3/NOPB,296-43044-6
Standard Package 2,500
Win Source Part Number 1148902-LM2852YMXAX-1.3/NOPB
Ultra Librarian 3D Model Ultra Librarian LM2852YMXAX-1.3/NOPB CAD Model

Description

Product Overview: LM2852YMXAX-1.3/NOPB

The LM2852YMXAX-1.3/NOPB is a high-efficiency, synchronous monolithic integrated circuit step-down (buck) voltage regulator designed and manufactured by Texas Instruments. This regulator is capable of delivering up to 2A of continuous output current with an input voltage range of 2.85V to 5.5V, making it an ideal choice for a wide array of applications requiring a compact, high-performance power solution.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 1.3V, which is suitable for low-voltage operations in modern digital circuits.
  • High Efficiency: With synchronous rectification, the LM2852YMXAX-1.3/NOPB achieves high efficiency, reducing heat generation and improving system reliability.
  • Fast Transient Response: The regulator offers excellent transient response, which helps maintain a stable output voltage during rapid load changes, thus protecting sensitive electronic components.
  • Adjustable Switching Frequency: The switching frequency can be programmed from 500 kHz to 2 MHz or synchronized to an external clock, providing flexibility in optimizing the performance and size of the external components.
  • Thermal Shutdown and Over-Current Protection: Enhanced safety features include thermal shutdown and over-current protection, ensuring the device operates within safe temperature and current limits.

Applications

The LM2852YMXAX-1.3/NOPB is versatile and can be used in various applications, including:

  • Point of Load (POL) power supplies
  • Networking and telecommunications equipment
  • Consumer electronics
  • Portable and battery-powered devices
  • Low-voltage logic supplies

Quality and Reliability

This product comes in a compact 14-pin HTSSOP (PWP) package and is characterized for operation from -40°C to +125°C. The "NOPB" suffix indicates that the product is part of Texas Instruments' eco-friendly lineup, which means it is lead-free and RoHS compliant, minimizing the environmental impact.

With its high level of integration, the LM2852YMXAX-1.3/NOPB simplifies design and reduces the number of external components required, leading to a smaller PCB footprint and a more cost-effective power management solution for today's demanding electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess