EN
  • EN
  • DE

LM2853MH-0.8/NOPB

Part No LM2853MH-0.8/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 0.8V 3A SYNC 14TSSOP / Conv DC-DC 3V to 5.5V Synchronous Step Down Single-Out 0.8V 3A 14-Pin HTSSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Tube
Part Status Obsolete(EOL)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 5.5V
Output Voltage 0.8V
Output Current 3A
Frequency - Switching 550kHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 14-HTSSOP
Win Source Part Number 778875-LM2853MH-0.8/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM2853MH-0.8
Introduction Date October 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM2853MH-0.8/NOPB CAD Model

Description

The LM2853MH-0.8/NOPB is a high-efficiency synchronous buck regulator designed by Texas Instruments. This power management IC is optimized for converting a higher input voltage to a lower output voltage with excellent power efficiency, making it an ideal choice for a wide range of applications, including industrial, telecommunications, and consumer electronics.

Key Features

  • Adjustable Output Voltage: The device can provide an output voltage as low as 0.8V, which can be adjusted with external resistors to meet specific application requirements.
  • High-Efficiency Synchronous Operation: With integrated N-channel MOSFETs, the LM2853MH-0.8/NOPB offers synchronous operation, ensuring high efficiency across a wide load range.
  • High-Frequency Operation: The regulator operates at a fixed frequency of 2.5 MHz, allowing the use of small surface-mount inductors and capacitors, which reduces the overall solution size and improves transient response.
  • Thermal and Over-Current Protection: The device includes built-in thermal shutdown and over-current protection features to safeguard the regulator and the system under extreme conditions.
  • Wide Input Voltage Range: The LM2853MH-0.8/NOPB is capable of handling input voltages from 2.95V to 5.5V, accommodating various power sources and battery technologies.

Applications

  • Point of Load (POL) power supplies
  • Networking and telecommunications equipment
  • Industrial and automotive systems
  • Portable and battery-powered devices

Package and Reliability

The LM2853MH-0.8/NOPB is offered in a compact 14-pin TSSOP (Thin Shrink Small Outline Package) that is RoHS compliant and lead-free. The device is part of Texas Instruments' "NOPB" (No Lead (Pb)) series, reflecting the company's commitment to environmental sustainability. Additionally, the regulator is specified for operation over the full industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.

Ordering Information

The product is available for order under the part number LM2853MH-0.8/NOPB. For detailed specifications, application notes, and evaluation resources, please refer to the official Texas Instruments website or contact their support team for technical assistance.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.6814 $71.3628
4+ $29.2771 $117.1084
6+ $28.3622 $170.1732
8+ $27.4473 $219.5784
10+ $26.5324 $265.3240
13+ $23.7876 $309.2388
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess