EN
  • EN
  • DE

LM2900J

Part No LM2900J
Manufacturer Texas Instruments
Description QUADRUPLE NORTON OPERATIONAL AMPLIFIERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1198166-LM2900J
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2900J CAD Model

Description

Introducing the LM2900J from Texas Instruments

The LM2900J is a versatile and robust integrated circuit that belongs to Texas Instruments' extensive range of operational amplifiers. This particular model is designed to cater to a wide array of applications, from industrial and automotive systems to consumer electronics and power management solutions.

Key Features

  • Quadruple Operational Amplifiers: The LM2900J contains four independent op-amps in a single package, making it an efficient choice for designs that require multiple amplifiers.
  • Wide Voltage Range: This device can operate at supply voltages ranging from 3V to 32V for single supply operation, or from ±1.5V to ±16V for dual supply configurations, providing flexibility for various power environments.
  • High Input Impedance: The high input impedance minimizes the loading effect on input sources, preserving signal integrity across a broad spectrum of applications.
  • Low Input Bias Current: The LM2900J features a low input bias current, which is particularly advantageous in high-impedance sensor circuits and precision applications.
  • Output Short-Circuit Protection: Built-in output short-circuit protection ensures that the device remains reliable and durable even in conditions where the output may be accidentally shorted to ground or supply rails.
  • Industry-Standard Package: The device is available in a standard package that is compatible with common PCB layouts, simplifying the design and manufacturing process.

Applications

The LM2900J is a highly adaptable component suitable for a diverse range of applications. It is commonly used in:

  • Signal conditioning circuits
  • Analog filters
  • DC gain blocks
  • Power supply control loops
  • Automotive electronics
  • Audio processing

With its combination of features, the LM2900J from Texas Instruments is an excellent choice for designers looking for a reliable and flexible operational amplifier solution. Whether you are developing sophisticated audio equipment, precision instrumentation, or robust automotive systems, the LM2900J provides the performance and quality expected from a leading semiconductor manufacturer.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7003 $51.8042
33+ $3.0362 $100.1946
51+ $2.9413 $150.0063
71+ $2.8464 $202.0944
91+ $2.7516 $250.3956
122+ $2.4669 $300.9618
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess