EN
  • EN
  • DE

LM2904ITP

Part No LM2904ITP
Manufacturer Texas Instruments
Description LM158/LM258/LM358/LM2904 Low Power Dual Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1198238-LM2904ITP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2904ITP CAD Model

Description

LM2904ITP Dual Operational Amplifier by Texas Instruments

The LM2904ITP from Texas Instruments is a versatile and robust dual operational amplifier that has been designed to offer a perfect blend of performance and reliability for a wide range of applications. This operational amplifier (op-amp) is part of the industry-standard LM2904 series and comes in a compact TSSOP-8 package, making it suitable for space-constrained applications.

The LM2904ITP operates at a voltage range from 3V to 32V (or ±1.5V to ±16V for split-supply operations), making it adaptable to various power environments. Its design ensures low supply current, which is beneficial for battery-powered devices. The device features a typical low input bias current of 20 nA, which is ideal for applications requiring high input impedance.

One of the key advantages of the LM2904ITP is its wide bandwidth of 1 MHz, which allows it to be used in signal conditioning, sensor amplification, and audio processing applications that require good frequency response. Additionally, the op-amp has a typical slew rate of 0.6 V/µs, ensuring that signals are amplified with minimal distortion and with a swift response to changes in input.

The LM2904ITP is also characterized by its common-mode input voltage range, which includes ground, thus making it suitable for single-supply operations. This feature, combined with its differential input voltage range equal to the power supply voltage, provides designers with flexibility in various circuit configurations.

With its ability to operate in extreme temperatures ranging from -40°C to 125°C, the LM2904ITP is an excellent choice for industrial and automotive applications. Its robustness is further evidenced by its short-circuit protection and its capability to handle capacitive loads, which enhances the operational stability of the device.

In summary, the LM2904ITP dual operational amplifier from Texas Instruments is a reliable and efficient solution for designers looking for an op-amp that offers low power consumption, wide bandwidth, and operational stability across a range of temperatures and power supply conditions. Whether it's for amplifying analog signals, filtering, or performing mathematical operations such as addition, subtraction, integration, and differentiation, the LM2904ITP is an excellent choice for both prototyping and mass production.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1455 $51.5475
110+ $0.9399 $103.3890
165+ $0.9106 $150.2490
230+ $0.8812 $202.6760
295+ $0.8518 $251.2810
395+ $0.7637 $301.6615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 561 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess