EN
  • EN
  • DE

LM2936QMP-3.0/NOPB

Part No LM2936QMP-3.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3V 50MA SOT223-4 / Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-223-4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 3V
Voltage Dropout (Max) 0.4V @ 50mA
Current - Output 50mA
Current - Quiescent (Iq) 15 µA
Current - Supply (Max) 2.5 mA
PSRR 60dB (120Hz)
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case TO-261-4, TO-261AA
Supplier Device Package SOT-223-4
Base Product Number LM2936
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 877302-LM2936QMP-3.0/NOPB
Ultra Librarian 3D Model Ultra Librarian LM2936QMP-3.0/NOPB CAD Model

Description

LM2936QMP-3.0/NOPB Product Image

The LM2936QMP-3.0/NOPB is a highly reliable, low dropout voltage regulator designed and manufactured by Texas Instruments. This component is specifically engineered to maintain a consistent 3.0V output voltage, making it an ideal power management solution for a wide array of electronic applications, especially where power efficiency and stability are critical.

Key Features

  • Output Voltage: Precisely regulated 3.0V output, suitable for various low-voltage applications.
  • Low Dropout: Offers a low dropout performance, which ensures efficient operation even when the input voltage is close to the output voltage.
  • High Accuracy: Provides output voltage accuracy of ±0.5%, which is critical for sensitive electronic circuits.
  • Quiescent Current: Ultra-low quiescent current, which is ideal for battery-powered devices, contributing to extended battery life.
  • Thermal Shutdown: Integrated thermal shutdown feature protects the device from overheating, enhancing its reliability and lifespan.
  • Reverse Battery Protection: Protects the device and the load from reverse connections of the battery.

Applications

The LM2936QMP-3.0/NOPB is versatile and can be used in various applications, including:

  • Automotive electronics
  • Portable devices
  • Microcontroller power supplies
  • Low-power instrumentation

Quality and Environmental Compliance

The NOPB designation indicates that this product is lead-free and RoHS compliant, making it suitable for use in environmentally sensitive applications. Additionally, being a product from Texas Instruments, the LM2936QMP-3.0/NOPB is designed to meet high-quality standards, ensuring reliable performance in demanding conditions.

Package and Availability

Available in a space-saving SOT-223 package, the LM2936QMP-3.0/NOPB is optimized for compact designs where space is at a premium. For pricing, availability, and additional technical specifications, please visit the Texas Instruments official website or contact authorized distributors.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.9326 $74.7978
5+ $20.4576 $102.2880
8+ $19.8183 $158.5464
11+ $19.1790 $210.9690
14+ $18.5397 $259.5558
19+ $16.6218 $315.8142
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess